Hioki USA Corporation Digital Multimeter, +/-025% accuracy, 60000 count DT4281

Description
Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass filter cuts high harmonics (when measuring inverter fundamental waveforms) Includes multiple measurement functions such as DC+ACV, temperature, capacitance, and frequency Includes terminal shutter mechanism for accident prevention (prevents erroneous test lead insertion) Measures large currents with optional clamp probe (only for DT4281, which has no 10 A terminal for accident prevention) USB communications function supports PC measurements (optional) Broad -15 (5°F) to 55°C (131°F) operating temperature range
Datasheet
Description
Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass filter cuts high harmonics (when measuring inverter fundamental waveforms) Includes multiple measurement functions such as DC+ACV, temperature, capacitance, and frequency Includes terminal shutter mechanism for accident prevention (prevents erroneous test lead insertion) Measures large currents with optional clamp probe (only for DT4281, which has no 10 A terminal for accident prevention) USB communications function supports PC measurements (optional) Broad -15 (5°F) to 55°C (131°F) operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, +/-025% accuracy, 60000 count - DT4281 - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter, +/-025% accuracy, 60000 count
DT4281
Digital Multimeter, +/-025% accuracy, 60000 count DT4281
Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass filter cuts high harmonics (when measuring inverter fundamental waveforms) Includes multiple measurement functions such as DC+ACV, temperature, capacitance, and frequency Includes terminal shutter mechanism for accident prevention (prevents erroneous test lead insertion) Measures large currents with optional clamp probe (only for DT4281, which has no 10 A terminal for accident prevention) USB communications function supports PC measurements (optional) Broad -15 (5°F) to 55°C (131°F) operating temperature range

Product Highlights

  • Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response
  • 60,000 count, 5-digit display, high-resolution measurements
  • ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics
  • Low-pass filter cuts high harmonics (when measuring inverter fundamental waveforms)
  • Includes multiple measurement functions such as DC+ACV, temperature, capacitance, and frequency
  • Includes terminal shutter mechanism for accident prevention (prevents erroneous test lead insertion)
  • Measures large currents with optional clamp probe (only for DT4281, which has no 10 A terminal for accident prevention)
  • USB communications function supports PC measurements (optional)
  • Broad -15 (5°F) to 55°C (131°F) operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number DT4281
Product Name Digital Multimeter, +/-025% accuracy, 60000 count
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details