Extech MultiMaster High-Accuracy Multimeter MM570A-NIST

Description
Product Highlights True RMS Multimeter with 50,000/500,000 count LCD and Temperature function Full range multimeter functions with 0.02% basic DCV accuracy and up to 100kHz True RMS ACV bandwidth 50,000 count (500,000 for DCV and Hz) backlit LCD display with bargraph Special True RMS combination AC+DC function for measurements of rectified AC (non-symmetrical) voltage & current waveforms Filtered frequency function with adjustable trigger levels for variable speed motor drives and high voltage applications AC/DC current to 10A with 0.01µA resolution 4 to 20mA, displayed as 0-100% for process current measurements Capacitance, Frequency, Resistance, Continuity, Duty cycle and Diode tests with 100V input protection on all functions Dual input Temperature function -58 to 1832°F (-50 to 1000°C ) with T1, T2 and T1-T2 display in °F or °C High resolution to 1µV, 0.0001Hz, 0.01Ohm, 0.01µA and 0.1° Max/Min recording with autoranging, Auto Power off, Relative & Hold, Peak function captures transient pulses Each Unit Includes NIST Certificate Test leads Type K thermocouple probe Protective holster with stand 9V battery
Datasheet
Description
Product Highlights True RMS Multimeter with 50,000/500,000 count LCD and Temperature function Full range multimeter functions with 0.02% basic DCV accuracy and up to 100kHz True RMS ACV bandwidth 50,000 count (500,000 for DCV and Hz) backlit LCD display with bargraph Special True RMS combination AC+DC function for measurements of rectified AC (non-symmetrical) voltage & current waveforms Filtered frequency function with adjustable trigger levels for variable speed motor drives and high voltage applications AC/DC current to 10A with 0.01µA resolution 4 to 20mA, displayed as 0-100% for process current measurements Capacitance, Frequency, Resistance, Continuity, Duty cycle and Diode tests with 100V input protection on all functions Dual input Temperature function -58 to 1832°F (-50 to 1000°C ) with T1, T2 and T1-T2 display in °F or °C High resolution to 1µV, 0.0001Hz, 0.01Ohm, 0.01µA and 0.1° Max/Min recording with autoranging, Auto Power off, Relative & Hold, Peak function captures transient pulses Each Unit Includes NIST Certificate Test leads Type K thermocouple probe Protective holster with stand 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiMaster High-Accuracy Multimeter - MM570A-NIST - Transcat, Inc.
Rochester, NY, USA
MultiMaster High-Accuracy Multimeter
MM570A-NIST
MultiMaster High-Accuracy Multimeter MM570A-NIST
Product Highlights True RMS Multimeter with 50,000/500,000 count LCD and Temperature function Full range multimeter functions with 0.02% basic DCV accuracy and up to 100kHz True RMS ACV bandwidth 50,000 count (500,000 for DCV and Hz) backlit LCD display with bargraph Special True RMS combination AC+DC function for measurements of rectified AC (non-symmetrical) voltage & current waveforms Filtered frequency function with adjustable trigger levels for variable speed motor drives and high voltage applications AC/DC current to 10A with 0.01µA resolution 4 to 20mA, displayed as 0-100% for process current measurements Capacitance, Frequency, Resistance, Continuity, Duty cycle and Diode tests with 100V input protection on all functions Dual input Temperature function -58 to 1832°F (-50 to 1000°C ) with T1, T2 and T1-T2 display in °F or °C High resolution to 1µV, 0.0001Hz, 0.01Ohm, 0.01µA and 0.1° Max/Min recording with autoranging, Auto Power off, Relative & Hold, Peak function captures transient pulses Each Unit Includes NIST Certificate Test leads Type K thermocouple probe Protective holster with stand 9V battery

Product Highlights

  • True RMS Multimeter with 50,000/500,000 count LCD and Temperature function
  • Full range multimeter functions with 0.02% basic DCV accuracy and up to 100kHz True RMS ACV bandwidth
  • 50,000 count (500,000 for DCV and Hz) backlit LCD display with bargraph
  • Special True RMS combination AC+DC function for measurements of rectified AC (non-symmetrical) voltage & current waveforms
  • Filtered frequency function with adjustable trigger levels for variable speed motor drives and high voltage applications
  • AC/DC current to 10A with 0.01µA resolution
  • 4 to 20mA, displayed as 0-100% for process current measurements
  • Capacitance, Frequency, Resistance, Continuity, Duty cycle and Diode tests with 100V input protection on all functions
  • Dual input Temperature function -58 to 1832°F (-50 to 1000°C ) with T1, T2 and T1-T2 display in °F or °C
  • High resolution to 1µV, 0.0001Hz, 0.01Ohm, 0.01µA and 0.1°
  • Max/Min recording with autoranging, Auto Power off, Relative & Hold, Peak function captures transient pulses

Each Unit Includes

  • NIST Certificate
  • Test leads
  • Type K thermocouple probe
  • Protective holster with stand
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number MM570A-NIST
Product Name MultiMaster High-Accuracy Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1233476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details