Keysight Technologies,Inc. Digital Multimeter,6.5 Digit Truevolt DMM 34461A

Description
Product Highlights Measure up to 600 VDC/440 VAC with 6½ digits resolution DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature 1-year DCV basic accuracy 0.0035% + 0.0005% 1,000 readings/s, 10,000 reading memory, plus front panel USB 600 VDC/440 VAC max input Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics USB, LAN/LXI Core, optional GPIB Industry’s only 100% drop-in, SCPI compatible replacement for the Agilent 34401A DMM Resolution 6½ digit Input terminals Front and rear 1-year DCV accuracy (%) 0.0035 + 0.0005 Max reading rate 1,000 readings/s Each Unit Includes 34138A test lead set with probes, fine tip probes, SMT grabbers and mini grabber attachments Power cord Documentation CD IO Libraries CD USB cable Calibration certificate
Datasheet
Description
Product Highlights Measure up to 600 VDC/440 VAC with 6½ digits resolution DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature 1-year DCV basic accuracy 0.0035% + 0.0005% 1,000 readings/s, 10,000 reading memory, plus front panel USB 600 VDC/440 VAC max input Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics USB, LAN/LXI Core, optional GPIB Industry’s only 100% drop-in, SCPI compatible replacement for the Agilent 34401A DMM Resolution 6½ digit Input terminals Front and rear 1-year DCV accuracy (%) 0.0035 + 0.0005 Max reading rate 1,000 readings/s Each Unit Includes 34138A test lead set with probes, fine tip probes, SMT grabbers and mini grabber attachments Power cord Documentation CD IO Libraries CD USB cable Calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter,6.5 Digit Truevolt DMM - 34461A - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter,6.5 Digit Truevolt DMM
34461A
Digital Multimeter,6.5 Digit Truevolt DMM 34461A
Product Highlights Measure up to 600 VDC/440 VAC with 6½ digits resolution DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature 1-year DCV basic accuracy 0.0035% + 0.0005% 1,000 readings/s, 10,000 reading memory, plus front panel USB 600 VDC/440 VAC max input Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics USB, LAN/LXI Core, optional GPIB Industry’s only 100% drop-in, SCPI compatible replacement for the Agilent 34401A DMM Resolution 6½ digit Input terminals Front and rear 1-year DCV accuracy (%) 0.0035 + 0.0005 Max reading rate 1,000 readings/s Each Unit Includes 34138A test lead set with probes, fine tip probes, SMT grabbers and mini grabber attachments Power cord Documentation CD IO Libraries CD USB cable Calibration certificate

Product Highlights

  • Measure up to 600 VDC/440 VAC with 6½ digits resolution
  • DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature
  • 1-year DCV basic accuracy 0.0035% + 0.0005%
  • 1,000 readings/s, 10,000 reading memory, plus front panel USB
  • 600 VDC/440 VAC max input
  • Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics
  • USB, LAN/LXI Core, optional GPIB
  • Industry’s only 100% drop-in, SCPI compatible replacement for the Agilent 34401A DMM
  • Resolution 6½ digit
  • Input terminals Front and rear
  • 1-year DCV accuracy (%) 0.0035 + 0.0005
  • Max reading rate 1,000 readings/s

Each Unit Includes

  • 34138A test lead set with probes, fine tip probes, SMT grabbers and mini grabber attachments
  • Power cord
  • Documentation CD
  • IO Libraries CD
  • USB cable
  • Calibration certificate
Supplier's Site Datasheet
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies - 72W3099 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies
72W3099
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies 72W3099
DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:LAN / LXI, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Plug Type:US RoHS Compliant: Yes

DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:LAN / LXI, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. Newark, An Avnet Company
Product Category Digital Multimeters Clamp Meters
Product Number 34461A 72W3099
Product Name Digital Multimeter,6.5 Digit Truevolt DMM Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details