Keysight Technologies,Inc. Multimeter-DC Power Supply U3606B

Description
Product Highlights 5½ digit, 120,000 counts resolution 10 measurement functions and 8 built-in math functions 4-wire low resistance measurement with 0.001 mΩ resolution 0.025% DC voltage accuracy 30 V/1 A, 100 mA/30 V, 8 V/3 A and 1000 mV/3 A 0.01% + 3mV load regulation Over voltage (OVP) and over current (OCP) load protection 4.8kHz Square-wave generator, auto ramp and scan capability Built-in GPIB (IEEE-488) and USB 2.0 full speed interface SCPI language compatible Universal AC input (100V - 240V, 45Hz to 66Hz) Kensington lock slot to prevent theft or misplacement Each Unit Includes Quick Start Guide Product Reference CD Keysight IO Library Suite Certificate of Calibration U8201A Combo Test Lead Kit USB 2.0 High-Speed Type-A to Type-B cable AC power cord
Datasheet
Description
Product Highlights 5½ digit, 120,000 counts resolution 10 measurement functions and 8 built-in math functions 4-wire low resistance measurement with 0.001 mΩ resolution 0.025% DC voltage accuracy 30 V/1 A, 100 mA/30 V, 8 V/3 A and 1000 mV/3 A 0.01% + 3mV load regulation Over voltage (OVP) and over current (OCP) load protection 4.8kHz Square-wave generator, auto ramp and scan capability Built-in GPIB (IEEE-488) and USB 2.0 full speed interface SCPI language compatible Universal AC input (100V - 240V, 45Hz to 66Hz) Kensington lock slot to prevent theft or misplacement Each Unit Includes Quick Start Guide Product Reference CD Keysight IO Library Suite Certificate of Calibration U8201A Combo Test Lead Kit USB 2.0 High-Speed Type-A to Type-B cable AC power cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter-DC Power Supply - U3606B - Transcat, Inc.
Rochester, NY, USA
Multimeter-DC Power Supply
U3606B
Multimeter-DC Power Supply U3606B
Product Highlights 5½ digit, 120,000 counts resolution 10 measurement functions and 8 built-in math functions 4-wire low resistance measurement with 0.001 mΩ resolution 0.025% DC voltage accuracy 30 V/1 A, 100 mA/30 V, 8 V/3 A and 1000 mV/3 A 0.01% + 3mV load regulation Over voltage (OVP) and over current (OCP) load protection 4.8kHz Square-wave generator, auto ramp and scan capability Built-in GPIB (IEEE-488) and USB 2.0 full speed interface SCPI language compatible Universal AC input (100V - 240V, 45Hz to 66Hz) Kensington lock slot to prevent theft or misplacement Each Unit Includes Quick Start Guide Product Reference CD Keysight IO Library Suite Certificate of Calibration U8201A Combo Test Lead Kit USB 2.0 High-Speed Type-A to Type-B cable AC power cord

Product Highlights

  • 5½ digit, 120,000 counts resolution
  • 10 measurement functions and 8 built-in math functions
  • 4-wire low resistance measurement with 0.001 mΩ resolution
  • 0.025% DC voltage accuracy
  • 30 V/1 A, 100 mA/30 V, 8 V/3 A and 1000 mV/3 A
  • 0.01% + 3mV load regulation
  • Over voltage (OVP) and over current (OCP) load protection
  • 4.8kHz Square-wave generator, auto ramp and scan capability Built-in GPIB (IEEE-488) and USB 2.0 full speed interface
  • SCPI language compatible
  • Universal AC input (100V - 240V, 45Hz to 66Hz)
  • Kensington lock slot to prevent theft or misplacement

Each Unit Includes

  • Quick Start Guide
  • Product Reference CD
  • Keysight IO Library Suite
  • Certificate of Calibration
  • U8201A Combo Test Lead Kit
  • USB 2.0 High-Speed Type-A to Type-B cable
  • AC power cord
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number U3606B
Product Name Multimeter-DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 296637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details