Fluke Multimeters FLUKE-179 ESFP

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1021-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1021-ND
Multimeters 614-1021-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Buy Now Datasheet
Multimeter, Digital;0.1 mV to 1000 V AC/DC;0.1 to 50 Mohm;Cap.,Temp.,Current - 70146108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital;0.1 mV to 1000 V AC/DC;0.1 to 50 Mohm;Cap.,Temp.,Current
70146108
Multimeter, Digital;0.1 mV to 1000 V AC/DC;0.1 to 50 Mohm;Cap.,Temp.,Current 70146108
Digital Multimeter, 0.1 mV to 1000V DC Voltage Versatile meter for field service or bench use. This meter has the features needed to repair most electrical and electronic problems. It is simple to use and have significant improvements over Fluke's original 70 Series like, True-RMS, more measurement functions, conformance to the latest safety standards and a much larger display that is easier to view. Includes 80BK tempearature probe, installed 9-V battery, test leads and user's manual. Features: True RMS voltage and current measurements 0.09% basic accuracy 6000 count resolution, updates 4 x second Digital display with analog bargraph Manual and automatic ranging Display Hold and Auto Hold Frequency and capacitance measurements Resistance, continuity and diode measurements Temperature measurements Min-max-average recording Smoothing mode allows filtering of rapidly changing inputs Easy battery exchange without opening the case Closed case calibration through front panel Ergonomic case with integrated protective holster EN61010-1 CAT III 1000V / CAT IV 600V Backlight Includes 80BK Tempearature probe, installed 9-V battery, test leads and user's manual

Digital Multimeter, 0.1 mV to 1000V DC Voltage
Versatile meter for field service or bench use. This meter has the features needed to repair most electrical and electronic problems. It is simple to use and have significant improvements over Fluke's original 70 Series like, True-RMS, more measurement functions, conformance to the latest safety standards and a much larger display that is easier to view. Includes 80BK tempearature probe, installed 9-V battery, test leads and user's manual.


Features:

  • True RMS voltage and current measurements
  • 0.09% basic accuracy
  • 6000 count resolution, updates 4 x second
  • Digital display with analog bargraph
  • Manual and automatic ranging
  • Display Hold and Auto Hold
  • Frequency and capacitance measurements
  • Resistance, continuity and diode measurements
  • Temperature measurements
  • Min-max-average recording
  • Smoothing mode allows filtering of rapidly changing inputs
  • Easy battery exchange without opening the case
  • Closed case calibration through front panel
  • Ergonomic case with integrated protective holster
  • EN61010-1 CAT III 1000V / CAT IV 600V
  • Backlight
  • Includes 80BK Tempearature probe, installed 9-V battery, test leads and user's manual
Supplier's Site
True RMS Multimeter w/Backlight & Temp. - 179E - Transcat, Inc.
Rochester, NY, USA
True RMS Multimeter w/Backlight & Temp.
179E
True RMS Multimeter w/Backlight & Temp. 179E
Overview I Want No Other Meter in My Toolkit With its precision, reliability, and ease of use, the Fluke 179 True RMS Digital Multimeter is the preferred solution for professional technicians around the world. With all the features you need to troubleshoot and repair in electrical and electronic systems, the Fluke 179 also offers a digital display with analog bar graph and built-in temperature measurements. Works When You Need It, Where You Need It You can trust the Fluke 179 to get the job done in all of the messy, loud, high energy and high places you work. Backed by a lifetime warranty, the Fluke 179 is independently tested for safe use in CAT IV 600 V/CAT III 1000 V environments. The Fluke 179 – Just One of Fluke's Trusted Tools Fluke builds the most trusted tools in the world, and that means more than just the Fluke 179. If you work with the HVAC equipment, need a small meter for small spaces, or work in the electrical installer's and repairman's world, check out the full family of Fluke digital multimeters. Product Highlights Fluke Model # 179 IEC 1010 CAT IV 600V, CAT III 1000V safety rating 6000 count display provides improved resolution True-rms ac voltage and current for accurate readings on all waveforms Min/Max/Average recording Frequency, capacitance & resistance capabilities Has a backlight to illuminate the screen in dark workspaces Easy access battery door to change the battery without breaking the calibration seal Drop protected to 1 meter Overmolded case features integrated probe holders Compatible with ToolPak™ meter hanging kit Measures temperature in °C and °F Each Unit Includes Holster TL75 Test Leads 80BK Temperature Probe 9V Battery (Installed) Instructions

Overview

I Want No Other Meter in My Toolkit

With its precision, reliability, and ease of use, the Fluke 179 True RMS Digital Multimeter is the preferred solution for professional technicians around the world. With all the features you need to troubleshoot and repair in electrical and electronic systems, the Fluke 179 also offers a digital display with analog bar graph and built-in temperature measurements.

Works When You Need It, Where You Need It

You can trust the Fluke 179 to get the job done in all of the messy, loud, high energy and high places you work. Backed by a lifetime warranty, the Fluke 179 is independently tested for safe use in CAT IV 600 V/CAT III 1000 V environments.

The Fluke 179 – Just One of Fluke's Trusted Tools

Fluke builds the most trusted tools in the world, and that means more than just the Fluke 179. If you work with the HVAC equipment, need a small meter for small spaces, or work in the electrical installer's and repairman's world, check out the full family of Fluke digital multimeters.

Product Highlights

    • Fluke Model # 179
    • IEC 1010 CAT IV 600V, CAT III 1000V safety rating
    • 6000 count display provides improved resolution
    • True-rms ac voltage and current for accurate readings on all waveforms
    • Min/Max/Average recording
    • Frequency, capacitance & resistance capabilities
    • Has a backlight to illuminate the screen in dark workspaces
    • Easy access battery door to change the battery without breaking the calibration seal
    • Drop protected to 1 meter
    • Overmolded case features integrated probe holders
    • Compatible with ToolPak™ meter hanging kit
    • Measures temperature in °C and °F
    Each Unit Includes
    • Holster
    • TL75 Test Leads
    • 80BK Temperature Probe
    • 9V Battery (Installed)
    • Instructions
Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number 614-1021-ND 70146108 179E
Product Name Multimeters Multimeter, Digital;0.1 mV to 1000 V AC/DC;0.1 to 50 Mohm;Cap.,Temp.,Current True RMS Multimeter w/Backlight & Temp.
Form Factor Handheld Bench top; Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Backlight, Hold, Min/Max/Ave, Sleep
Measurement Type AC; DC
Standards and Certifications CE Marking; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details