AEMC Instruments Digital Multimeter Graphical ASYC IV TRMS, 100,000-cts, USB 2154.04

Description
Product highlights Easy-to-read 320 x 240 pixel color matrix graphical screen with black background 100,000 Count Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet
Description
Product highlights Easy-to-read 320 x 240 pixel color matrix graphical screen with black background 100,000 Count Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter Graphical ASYC IV TRMS, 100,000-cts, USB - MTX 3293 - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter Graphical ASYC IV TRMS, 100,000-cts, USB
MTX 3293
Digital Multimeter Graphical ASYC IV TRMS, 100,000-cts, USB MTX 3293
Product highlights Easy-to-read 320 x 240 pixel color matrix graphical screen with black background 100,000 Count Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research

Product highlights

  • Easy-to-read 320 x 240 pixel color matrix graphical screen with black background
  • 100,000 Count
  • Trace, cursors and zoom on recordings
  • Programmable storage rate
  • Stores of up to 6500 measurements
  • On screen connection indicator
  • USB or Bluetooth Class II communication available as an option
  • NiMH AA rechargeable battery
  • No downtime: instrument operates while charging
  • Applications
    • Used in Industry, telecommunications and defense
    • Electrical and electronics maintenance, as well as machine maintenance
    • Electronics for wiring tests on a computer or component testing on medical equipment
    • Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc.
    • Maintenance of many industrial machines such as numerical control, motors, generators, etc.
    • Education and research
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number MTX 3293
Product Name Digital Multimeter Graphical ASYC IV TRMS, 100,000-cts, USB
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 6998701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details