GMC-I Gossen-Metrawatt GmbH Multimeters M205A

Description
Gossen Metrawatt M205A Multimeter
Request a Quote
Description
Gossen Metrawatt M205A Multimeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 6670201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
6670201
Multimeters 6670201
Gossen Metrawatt M205A Multimeter

Gossen Metrawatt M205A Multimeter

Supplier's Site
Multimeters - 1925945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
1925945
Multimeters 1925945
Gossen Metrawatt M205A Multimeter

Gossen Metrawatt M205A Multimeter

Supplier's Site
Multimeters - 1925946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
1925946
Multimeters 1925946
Gossen Metrawatt M205A Multimeter

Gossen Metrawatt M205A Multimeter

Supplier's Site
Digital multimeter with Analog Bargraph and Temp. Measuring - METRAHIT 2+ - Transcat, Inc.
Rochester, NY, USA
Digital multimeter with Analog Bargraph and Temp. Measuring
METRAHIT 2+
Digital multimeter with Analog Bargraph and Temp. Measuring METRAHIT 2+
Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30 sec.) Resistance: 100 mOhm to 40 MOhm Temperature: -200.0 to +400.0° C, type K thermocouple Frequency measurement: 0.1 Hz to 1 kHz Continuity and diode testing Min-Max measured value storage and DATA hold DAkkS calibration certificate included as standard feature Measuring category: 600 V CAT III Each Unit Includes 1 - TRMS-Digital-Multime ter 1 - protective rubber holster 2 - 2 x 1.5 V AA size batteries 1 - set of measurement cables KS17-ONE 1 - DAkkS calibration certificate 1 - Short-form operating instructions

Product Highlights

  • Resolution: 6000 digits (3 6/7 place) and analog bar graph
  • TRMS measuremnts VAC and IAC
  • Basic accuracy: 0.5% VDC
  • Patented automatic blocking sockets (ABS)
  • Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V
  • Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30 sec.)
  • Resistance: 100 mOhm to 40 MOhm
  • Temperature: -200.0 to +400.0° C, type K thermocouple
  • Frequency measurement: 0.1 Hz to 1 kHz
  • Continuity and diode testing
  • Min-Max measured value storage and DATA hold
  • DAkkS calibration certificate included as standard feature
  • Measuring category: 600 V CAT III

Each Unit Includes

  • 1 - TRMS-Digital-Multimeter
  • 1 - protective rubber holster
  • 2 - 2 x 1.5 V AA size batteries
  • 1 - set of measurement cables KS17-ONE
  • 1 - DAkkS calibration certificate
  • 1 - Short-form operating instructions
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number 6670201 1925945 METRAHIT 2+
Product Name Multimeters Multimeters Digital multimeter with Analog Bargraph and Temp. Measuring
Form Factor Handheld Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details