GW Instek Digital Multimeter,4-Channel RS-232 GDS-2074A

Description
Product Highlights 300MHz/200MHz/100MHz /70MHz Bandwidth ,2 or 4 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2Mega Points Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800*600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer(MSO) Optional Function Generator Flexible Remote Control Connectivity(Standar d:USB ;Option:LAN/GPIB) Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities Each Unit Includes Quick start guide User manual CD Power Cord
Datasheet
Description
Product Highlights 300MHz/200MHz/100MHz /70MHz Bandwidth ,2 or 4 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2Mega Points Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800*600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer(MSO) Optional Function Generator Flexible Remote Control Connectivity(Standar d:USB ;Option:LAN/GPIB) Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities Each Unit Includes Quick start guide User manual CD Power Cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter,4-Channel RS-232 - GDS-2074A - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter,4-Channel RS-232
GDS-2074A
Digital Multimeter,4-Channel RS-232 GDS-2074A
Product Highlights 300MHz/200MHz/100MHz /70MHz Bandwidth ,2 or 4 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2Mega Points Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800*600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer(MSO) Optional Function Generator Flexible Remote Control Connectivity(Standar d:USB ;Option:LAN/GPIB) Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities Each Unit Includes Quick start guide User manual CD Power Cord

Product Highlights

  • 300MHz/200MHz/100MHz/70MHz Bandwidth ,2 or 4 Input Channel
  • 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate
  • 2Mega Points Record Length
  • 1mV /div to 10V/div of Vertical Range
  • 1ns/div to 100s/div of Time Base Range
  • 80,000 wfm/s of Waveform Update Rate
  • 8 inch 800*600 High Resolution TFT LCD Display
  • Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length
  • Zoom Window and Play/Pause can Rapidly Navigate the Waveforms
  • 36 Automatic Measurement Functions Offers Various Measurement Selections
  • Optional 8 or 16 digital channel with Logic analyzer(MSO)
  • Optional Function Generator
  • Flexible Remote Control Connectivity(Standard:USB ;Option:LAN/GPIB)
  • Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities

Each Unit Includes

  • Quick start guide
  • User manual CD
  • Power Cord
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number GDS-2074A
Product Name Digital Multimeter,4-Channel RS-232
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 7148061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details