AEMC Instruments Digital Multimeter ASYC IV TRMS, 100,000 Bluetooth 2154.06

Description
Product highlights BlueTooth 100,000 Count Easy-to-read 320 x 240 pixel color matrix graphical screen with black background Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet
Description
Product highlights BlueTooth 100,000 Count Easy-to-read 320 x 240 pixel color matrix graphical screen with black background Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter ASYC IV TRMS, 100,000 Bluetooth - MTX 3293-BT - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter ASYC IV TRMS, 100,000 Bluetooth
MTX 3293-BT
Digital Multimeter ASYC IV TRMS, 100,000 Bluetooth MTX 3293-BT
Product highlights BlueTooth 100,000 Count Easy-to-read 320 x 240 pixel color matrix graphical screen with black background Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500 measurements On screen connection indicator USB or Bluetooth Class II communication available as an option NiMH AA rechargeable battery No downtime: instrument operates while charging Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research

Product highlights

  • BlueTooth
  • 100,000 Count
  • Easy-to-read 320 x 240 pixel color matrix graphical screen with black background
  • Trace, cursors and zoom on recordings
  • Programmable storage rate
  • Stores of up to 6500 measurements
  • On screen connection indicator
  • USB or Bluetooth Class II communication available as an option
  • NiMH AA rechargeable battery
  • No downtime: instrument operates while charging
  • Applications
    • Used in Industry, telecommunications and defense
    • Electrical and electronics maintenance, as well as machine maintenance
    • Electronics for wiring tests on a computer or component testing on medical equipment
    • Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc.
    • Maintenance of many industrial machines such as numerical control, motors, generators, etc.
    • Education and research
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number MTX 3293-BT
Product Name Digital Multimeter ASYC IV TRMS, 100,000 Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details