B&K Precision Multimeters 5492B

Description
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max
Request a Quote Datasheet
Description
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK5492B-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK5492B-ND
Multimeters BK5492B-ND
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max

Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max

Buy Now Datasheet
5 1/2 Digit Bench Digital Multimeter - 5492B - Transcat, Inc.
Rochester, NY, USA
5 1/2 Digit Bench Digital Multimeter
5492B
5 1/2 Digit Bench Digital Multimeter 5492B
Product Highlights 5½-digit, 120,000-count display resolution 0.01% basic VDC accuracy Advanced triggering options such as external, bus and event trigger Two and four-wire resistance measurement up to 120 MΩ AC voltage and AC current measurement over wide frequency range (ACV 100 kHz/ACI 10 kHz) AC (RMS) and DC current measurements up to 12 A Limit mode for Pass/Fail testing Save/recall up to 10 instrument settings Built-in math functions: Rel, Max/Min, dBm, dB, %, Hold, Compare CATI (1000 V)/CATII (300 V) protection USB (Virtual Com) and RS232 interface SCPI compatible Each Unit Includes Test leads AC power cord Spare fuse User manual USB cable Calibration certificate Test report

Product Highlights

  • 5½-digit, 120,000-count display resolution
  • 0.01% basic VDC accuracy
  • Advanced triggering options such as external, bus and event trigger
  • Two and four-wire resistance measurement up to 120 MΩ
  • AC voltage and AC current measurement over wide frequency range (ACV 100 kHz/ACI 10 kHz)
  • AC (RMS) and DC current measurements up to 12 A
  • Limit mode for Pass/Fail testing
  • Save/recall up to 10 instrument settings
  • Built-in math functions: Rel, Max/Min, dBm, dB, %, Hold, Compare
  • CATI (1000 V)/CATII (300 V) protection
  • USB (Virtual Com) and RS232 interface
  • SCPI compatible

Each Unit Includes

  • Test leads
  • AC power cord
  • Spare fuse
  • User manual
  • USB cable
  • Calibration certificate
  • Test report
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK5492B-ND 5492B
Product Name Multimeters 5 1/2 Digit Bench Digital Multimeter
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details