Fluke 50,000 Count True-RMS Logging Multimeter w/TraceCapture 2675778

Description
Product Highlights 0.025% Basic DC accuracy Logging function with TrendView plots measurements as single line to help detect anomalies F1 - F4 Soft keys provide flexible user function menus Navigation keys allow the user to quickly select menu choices and scroll through the information screens LoZ: low input impedance function helps prevents false readings due to "ghost voltage" 50 Ohm Range for motor winding and low ohm measurements Low Pass Filter, allows for accurate measurements on motor drives Saved measurements allows the user to name and recall measurements made in the field Field upgradeable and expandable meter as new capabilities added Record events and trends helpful for troubleshooting intermittent problems or profiling loads i-info button on board help screens for measurement functions. Unsure about a function- Go to that function and Press the "i" button Multi lingual interface Internal memory allows stand-alone logging for up to 180 hours Preferred measurement setups can be easily saved True-rms ac voltage and current for accurate measurements on complex signals or non linear loads AC bandwidth specified to 100 kHz. Current measurement 20A (30 seconds momentary; 10A continuous) Peak capture to record transients as fast as 250µs Continuity/Conductan ce/Capacitance Resistance and continuity Min/Max/Average with Time Stamp to record signal fluctuations Compatible with optional magnetic hanger (ToolPak) for hands free operation Optical USB communication interfac CAT III 1000 V / CAT IV 600 V safety rated Limited lifetime warranty Each Unit Includes 6 AA Batteries, installed TL71 Silicone test leads AC72 Alligator clips
Datasheet
Description
Product Highlights 0.025% Basic DC accuracy Logging function with TrendView plots measurements as single line to help detect anomalies F1 - F4 Soft keys provide flexible user function menus Navigation keys allow the user to quickly select menu choices and scroll through the information screens LoZ: low input impedance function helps prevents false readings due to "ghost voltage" 50 Ohm Range for motor winding and low ohm measurements Low Pass Filter, allows for accurate measurements on motor drives Saved measurements allows the user to name and recall measurements made in the field Field upgradeable and expandable meter as new capabilities added Record events and trends helpful for troubleshooting intermittent problems or profiling loads i-info button on board help screens for measurement functions. Unsure about a function- Go to that function and Press the "i" button Multi lingual interface Internal memory allows stand-alone logging for up to 180 hours Preferred measurement setups can be easily saved True-rms ac voltage and current for accurate measurements on complex signals or non linear loads AC bandwidth specified to 100 kHz. Current measurement 20A (30 seconds momentary; 10A continuous) Peak capture to record transients as fast as 250µs Continuity/Conductan ce/Capacitance Resistance and continuity Min/Max/Average with Time Stamp to record signal fluctuations Compatible with optional magnetic hanger (ToolPak) for hands free operation Optical USB communication interfac CAT III 1000 V / CAT IV 600 V safety rated Limited lifetime warranty Each Unit Includes 6 AA Batteries, installed TL71 Silicone test leads AC72 Alligator clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50,000 Count True-RMS Logging Multimeter w/TraceCapture - 289 - Transcat, Inc.
Rochester, NY, USA
50,000 Count True-RMS Logging Multimeter w/TraceCapture
289
50,000 Count True-RMS Logging Multimeter w/TraceCapture 289
Product Highlights 0.025% Basic DC accuracy Logging function with TrendView plots measurements as single line to help detect anomalies F1 - F4 Soft keys provide flexible user function menus Navigation keys allow the user to quickly select menu choices and scroll through the information screens LoZ: low input impedance function helps prevents false readings due to "ghost voltage" 50 Ohm Range for motor winding and low ohm measurements Low Pass Filter, allows for accurate measurements on motor drives Saved measurements allows the user to name and recall measurements made in the field Field upgradeable and expandable meter as new capabilities added Record events and trends helpful for troubleshooting intermittent problems or profiling loads i-info button on board help screens for measurement functions. Unsure about a function- Go to that function and Press the "i" button Multi lingual interface Internal memory allows stand-alone logging for up to 180 hours Preferred measurement setups can be easily saved True-rms ac voltage and current for accurate measurements on complex signals or non linear loads AC bandwidth specified to 100 kHz. Current measurement 20A (30 seconds momentary; 10A continuous) Peak capture to record transients as fast as 250µs Continuity/Conductan ce/Capacitance Resistance and continuity Min/Max/Average with Time Stamp to record signal fluctuations Compatible with optional magnetic hanger (ToolPak) for hands free operation Optical USB communication interfac CAT III 1000 V / CAT IV 600 V safety rated Limited lifetime warranty Each Unit Includes 6 AA Batteries, installed TL71 Silicone test leads AC72 Alligator clips

Product Highlights

  • 0.025% Basic DC accuracy
  • Logging function with TrendView plots measurements as single line to help detect anomalies
  • F1 - F4 Soft keys provide flexible user function menus
  • Navigation keys allow the user to quickly select menu choices and scroll through the information screens
  • LoZ: low input impedance function helps prevents false readings due to "ghost voltage"
  • 50 Ohm Range for motor winding and low ohm measurements
  • Low Pass Filter, allows for accurate measurements on motor drives
  • Saved measurements allows the user to name and recall measurements made in the field
  • Field upgradeable and expandable meter as new capabilities added
  • Record events and trends helpful for troubleshooting intermittent problems or profiling loads
  • i-info button on board help screens for measurement functions. Unsure about a function- Go to that function and Press the "i" button
  • Multi lingual interface
  • Internal memory allows stand-alone logging for up to 180 hours
  • Preferred measurement setups can be easily saved
  • True-rms ac voltage and current for accurate measurements on complex signals or non linear loads
  • AC bandwidth specified to 100 kHz.
  • Current measurement 20A (30 seconds momentary; 10A continuous)
  • Peak capture to record transients as fast as 250µs
  • Continuity/Conductance/Capacitance
  • Resistance and continuity
  • Min/Max/Average with Time Stamp to record signal fluctuations
  • Compatible with optional magnetic hanger (ToolPak) for hands free operation
  • Optical USB communication interfac
  • CAT III 1000 V / CAT IV 600 V safety rated
  • Limited lifetime warranty

Each Unit Includes

  • 6 AA Batteries, installed
  • TL71 Silicone test leads
  • AC72 Alligator clips
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 289
Product Name 50,000 Count True-RMS Logging Multimeter w/TraceCapture
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details