AEMC Instruments TRMS Digital Multimeter Intrinsically Safe 2130.66

Description
Product Highlights LCI 07: 0010X Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex ib I, Ex ib IIC T5 or T4 or T3 , Ex ibD 21 T Logic signal measurement and ADP input Min/Max/Avg functions Bargraph with zoom (x5) and center zero Rugged design — IP67 rating Protection by 500mA intrinsic safety fuse for the current range Each Unit Includes One MX57EX Instrument Two Test Leads One Carrying Case One 9V Alkaline Battery Users Manual
Datasheet
Description
Product Highlights LCI 07: 0010X Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex ib I, Ex ib IIC T5 or T4 or T3 , Ex ibD 21 T Logic signal measurement and ADP input Min/Max/Avg functions Bargraph with zoom (x5) and center zero Rugged design — IP67 rating Protection by 500mA intrinsic safety fuse for the current range Each Unit Includes One MX57EX Instrument Two Test Leads One Carrying Case One 9V Alkaline Battery Users Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRMS Digital Multimeter Intrinsically Safe - 2130.66 - Transcat, Inc.
Rochester, NY, USA
TRMS Digital Multimeter Intrinsically Safe
2130.66
TRMS Digital Multimeter Intrinsically Safe 2130.66
Product Highlights LCI 07: 0010X Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex ib I, Ex ib IIC T5 or T4 or T3 , Ex ibD 21 T Logic signal measurement and ADP input Min/Max/Avg functions Bargraph with zoom (x5) and center zero Rugged design — IP67 rating Protection by 500mA intrinsic safety fuse for the current range Each Unit Includes One MX57EX Instrument Two Test Leads One Carrying Case One 9V Alkaline Battery Users Manual

Product Highlights

  • LCI 07: 0010X
  • Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex ib I, Ex ib IIC T5 or T4 or T3 , Ex ibD 21 T
  • Logic signal measurement and ADP input
  • Min/Max/Avg functions
  • Bargraph with zoom (x5) and center zero
  • Rugged design — IP67 rating
  • Protection by 500mA intrinsic safety fuse for the current range

Each Unit Includes

  • One MX57EX Instrument
  • Two Test Leads
  • One Carrying Case
  • One 9V Alkaline Battery
  • Users Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 2130.66
Product Name TRMS Digital Multimeter Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details