Overview
Designed by Electricians. Engineered by Fluke – An Investment in Accuracy
With its integrated non-contact voltage detection and the AutoV/LoZ function preventing false readings caused by ghost voltage, the Fluke 117 Electrician's Multimeter is the ideal multimeter for electricians. In fact, users around the world have said their 117 is an investment in accuracy. The Fluke 117 provides Min/Max/Average readings, measuring frequency and capacitance. With its easy-to-use design, the Fluke 117 will save you time, allowing you to move from job to job with ease.
Engineered and Tested with Your Safety on the Job in Mind
We test our 117 Multimeters for safe use in CAT III 600 V environments. This is the ideal meter for your electrical work because:
The large white LED backlight helps you work in poorly lit areas
VoltAlertTM technology gives you fact, go/no go non-contact voltage detection
AutoVolt and Low Input Impedance modes provide faster, more accurate readings
Product Highlights
This combo kit pairs the Fluke 117 DMM with a Fluke 323 clamp meter for productive and effective troubleshooting in one total solution, including the C115 durable soft carrying case for protection and easy meter transportation.
Each Unit Includes
Fluke 117 Digital Multimeter
Fluke 323 True-rms Clamp Meter
Overview
Designed by Electricians. Engineered by Fluke – An Investment in Accuracy
With its integrated non-contact voltage detection and the AutoV/LoZ function preventing false readings caused by ghost voltage, the Fluke 117 Electrician's Multimeter is the ideal multimeter for electricians. In fact, users around the world have said their 117 is an investment in accuracy. The Fluke 117 provides Min/Max/Average readings, measuring frequency and capacitance. With its easy-to-use design, the Fluke 117 will save you time, allowing you to move from job to job with ease.
Engineered and Tested with Your Safety on the Job in Mind
We test our 117 Multimeters for safe use in CAT III 600 V environments. This is the ideal meter for your electrical work because:
- The large white LED backlight helps you work in poorly lit areas
- VoltAlertTM technology gives you fact, go/no go non-contact voltage detection
- AutoVolt and Low Input Impedance modes provide faster, more accurate readings
Product Highlights
- This combo kit pairs the Fluke 117 DMM with a Fluke 323 clamp meter for productive and effective troubleshooting in one total solution, including the C115 durable soft carrying case for protection and easy meter transportation.
Each Unit Includes
- Fluke 117 Digital Multimeter
- Fluke 323 True-rms Clamp Meter