Fluke Industrial True RMS Multimeter with Temperature 2074974

Description
When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even in loud, high-energy, high-altitude locations. The full-featured 87V is well suited for most heavy industrial environments. Fluke 87-5 Highlights Save over $125 with the Fluke 87-5 VIP Kit. Limited Time Offer. FREE TL5673A Heavy Duty Test Lead Kit FREE Ugly's Electrical References Book FREE C-101 Carrying Case FREE 32 Pack of Green Calibration Labels See the 87-5 VIP Kit now! Fluke Model # 87-5 Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Motor drives and other electrically noisy equipment Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Fluke 87-5 Includes C81Y yellow protective holster and Flex-Stand™ 80BK K-Type Temperature Probe Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Datasheet
Description
When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even in loud, high-energy, high-altitude locations. The full-featured 87V is well suited for most heavy industrial environments. Fluke 87-5 Highlights Save over $125 with the Fluke 87-5 VIP Kit. Limited Time Offer. FREE TL5673A Heavy Duty Test Lead Kit FREE Ugly's Electrical References Book FREE C-101 Carrying Case FREE 32 Pack of Green Calibration Labels See the 87-5 VIP Kit now! Fluke Model # 87-5 Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Motor drives and other electrically noisy equipment Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Fluke 87-5 Includes C81Y yellow protective holster and Flex-Stand™ 80BK K-Type Temperature Probe Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial True RMS Multimeter with Temperature - FLUKE-87-5 - Transcat, Inc.
Rochester, NY, USA
Industrial True RMS Multimeter with Temperature
FLUKE-87-5
Industrial True RMS Multimeter with Temperature FLUKE-87-5
When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even in loud, high-energy, high-altitude locations. The full-featured 87V is well suited for most heavy industrial environments. Fluke 87-5 Highlights Save over $125 with the Fluke 87-5 VIP Kit. Limited Time Offer. FREE TL5673A Heavy Duty Test Lead Kit FREE Ugly's Electrical References Book FREE C-101 Carrying Case FREE 32 Pack of Green Calibration Labels See the 87-5 VIP Kit now! Fluke Model # 87-5 Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Motor drives and other electrically noisy equipment Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Fluke 87-5 Includes C81Y yellow protective holster and Flex-Stand™ 80BK K-Type Temperature Probe Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips

When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even in loud, high-energy, high-altitude locations. The full-featured 87V is well suited for most heavy industrial environments.

Fluke 87-5 Highlights

  • Save over $125 with the Fluke 87-5 VIP Kit.
    • Limited Time Offer.
    • FREE TL5673A Heavy Duty Test Lead Kit
    • FREE Ugly's Electrical References Book
    • FREE C-101 Carrying Case
    • FREE 32 Pack of Green Calibration Labels

See the 87-5 VIP Kit now!

  • Fluke Model # 87-5
  • Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals
  • Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument
  • Motor drives and other electrically noisy equipment
  • Measure up to 1000 V ac and dc
  • Measure up to 10 A (20 A for 30 seconds)
  • 10,000 uF capacitance range
  • Frequency to 200 kHz and % duty cycle
  • Peak capture to record transients as fast as 250 ìs
  • 4½ digit mode
  • Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks
  • Large display digits and 2 level bright white backlight for increased visibility
  • Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards
  • Improved sleep mode for long battery life
  • Relative mode to remove test lead resistance from low ohms measurements
  • Auto and manual ranging for maximum flexibility

Each Fluke 87-5 Includes

  • C81Y yellow protective holster and Flex-Stand™
  • 80BK K-Type Temperature Probe
  • Users Manual
  • 9V battery installed
  • TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number FLUKE-87-5
Product Name Industrial True RMS Multimeter with Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details