Fluke 6.5 Digit Precision Multimeter, 24ppm,USB Mem.(Software &Cable) 2675344

Description
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes Each Unit Includes TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter
Datasheet
Description
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes Each Unit Includes TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 Digit Precision Multimeter, 24ppm,USB Mem.(Software &Cable) - 8846A/SU 120V - Transcat, Inc.
Rochester, NY, USA
6.5 Digit Precision Multimeter, 24ppm,USB Mem.(Software &Cable)
8846A/SU 120V
6.5 Digit Precision Multimeter, 24ppm,USB Mem.(Software &Cable) 8846A/SU 120V
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes Each Unit Includes TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter

Product Highlights

  • 6.5 Digit Resolution
  • Graphical Display
  • Basic V dc Accuracy of up to 0.0025%
  • 10 mA to 10 A Current
  • 10 Ohm to 1 GOhm Resistance
  • 2x4 Wire Ohms Measurement Technique
  • Frequency, Period, Capacitance & RTD Temperature Measurements
  • Analytical Modes; TrendPlot™, Histogram and Statistics
  • USB Device Port, for Memory Storage Devices
  • RS-232, IEEE-488 and Lan Interfaces
  • Popular DMM Emulation Modes

Each Unit Includes

  • TL71 Test Lead Set, Premium DMM
  • LCI Line Cord
  • USB to RS232 Cable Adapter
  • Statement of Calibration Practices
  • WEEE Information Sheet
  • Warranty Information
  • Programmer, Users and Service Manuals (CD-ROM)
  • FlukeView Forms Software Upgrade – No cable
  • USB to RS232 Cable Adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 8846A/SU 120V
Product Name 6.5 Digit Precision Multimeter, 24ppm,USB Mem.(Software &Cable)
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details