GMC-I Gossen-Metrawatt GmbH Multimeters M240A

Description
Gossen Metrawatt M240A Multimeter
Request a Quote
Description
Gossen Metrawatt M240A Multimeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 6063748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
6063748
Multimeters 6063748
Gossen Metrawatt M240A Multimeter

Gossen Metrawatt M240A Multimeter

Supplier's Site
Multimeters - 9120033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
9120033
Multimeters 9120033
Gossen Metrawatt M240A Multimeter

Gossen Metrawatt M240A Multimeter

Supplier's Site
Multimeters - 9120030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
9120030
Multimeters 9120030
Gossen Metrawatt M240A Multimeter

Gossen Metrawatt M240A Multimeter

Supplier's Site
MetraHit X-tra, TRMS-multimeter - METRAHIT X-TRA - Transcat, Inc.
Rochester, NY, USA
MetraHit X-tra, TRMS-multimeter
METRAHIT X-TRA
MetraHit X-tra, TRMS-multimeter METRAHIT X-TRA
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the X-TRA multimeter: 23 multimeter functions Voltage ACTRMS, voltage AC+DC TRMS,voltage DC, frequency (Hz, MHz), duty cycle, resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with Pt 100/1000 sensors and type K thermocouples Auto-range current measurement from 100 µA (resolution: 10 nA) to10 A (16 A) via a single connector jack and a single fuse Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters 540 kB data memory (15,400 measured values) for long-term measurements with data logger function Power pack connector socket for operation without batteries Infrared interface for communication with the PC Rubber holster safeguards against shocks and impacts Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate 1 protective rubber cover (METRAHIT_X-TRA_OUTD OOR only)

Product Highlights

  • Resolution: ± 12,000 digits, 4½-place
  • 3 connector jacks with patented automatic blocking sockets (ABS)
  • TRMS AC and AC / DC function
  • Voltage measurement with a basic accuracy- of ±0.05% (V DC)
  • Automatic and manual measuring range selection
  • Automatic storage of measured values: DATA / MIN / MAX
  • Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
  • Separate battery and fuse compartments
  • IP 52 protection against dust and water
  • Measuring categories: 1000 V CAT III and 600 V CAT IV
  • Made in Germany
  • DAkkS calibration certificate included

Specific features of the X-TRA multimeter:

  • 23 multimeter functions
  • Voltage ACTRMS, voltage AC+DC TRMS,voltage DC, frequency (Hz, MHz), duty cycle, resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with Pt 100/1000 sensors and type K thermocouples
  • Auto-range current measurement from 100 µA (resolution: 10 nA) to10 A (16 A) via a single connector jack and a single fuse
  • Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters
  • 540 kB data memory (15,400 measured values) for long-term measurements with data logger function
  • Power pack connector socket for operation without batteries
  • Infrared interface for communication with the PC
  • Rubber holster safeguards against shocks and impacts

Each Unit Includes

  • 1 multimeter
  • 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
  • 2 batteries, 1.5 V, type AA
  • 1 condensed operating instructions, English/German
  • 1 CD ROM, content: operating instructions in English and German)
  • 1 DAkkS calibration certificate
  • 1 protective rubber cover (METRAHIT_X-TRA_OUTDOOR only)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 6063748 METRAHIT X-TRA
Product Name Multimeters MetraHit X-tra, TRMS-multimeter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details