Keysight Technologies,Inc. Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies 34460A

Description
DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:USB; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Current Measure DC Max:3A RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:USB; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Current Measure DC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies - 72W3098 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies
72W3098
Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies 72W3098
DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:USB; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Current Measure DC Max:3A RoHS Compliant: Yes

DIGITAL MULTIMETER, AUTO/MANUAL, 6-1/2; No. of Digits:6.5; DMM Connectivity:USB; Current Measure AC Max:3A; Voltage Measure AC Max:750V; Resistance Measure Max:0.1Gohm; Product Range:Truevolt Series; Current Measure DC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Multimeter,6.5 digit Basic Truevolt DMM - 34460A - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter,6.5 digit Basic Truevolt DMM
34460A
Digital Multimeter,6.5 digit Basic Truevolt DMM 34460A
Product Highlights Measure up to 600 VDC/440 VAC with 6½ digits resolution DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature 1-year DCV basic accuracy 0.0035% + 0.0005% 1,000 readings/s, 10,000 reading memory, plus front panel USB 600 VDC/440 VAC max input Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics USB, LAN/LXI Core, optional GPIB Resolution 6½ digit Input terminals Front 1-year DCV accuracy (%) 0.0075 + 0.0005 Max reading rate 300 readings/s Each Unit Includes Power cord Calibration certificate

Product Highlights

  • Measure up to 600 VDC/440 VAC with 6½ digits resolution
  • DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature
  • 1-year DCV basic accuracy 0.0035% + 0.0005%
  • 1,000 readings/s, 10,000 reading memory, plus front panel USB
  • 600 VDC/440 VAC max input
  • Color graphical display with Number, Histogram, Bar Chart, Trend Chart, Math and Statistics
  • USB, LAN/LXI Core, optional GPIB
  • Resolution 6½ digit
  • Input terminals Front
  • 1-year DCV accuracy (%) 0.0075 + 0.0005
  • Max reading rate 300 readings/s

Each Unit Includes

  • Power cord
  • Calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Transcat, Inc.
Product Category Clamp Meters Digital Multimeters
Product Number 72W3098 34460A
Product Name Digital Multimeter, Auto/manual, 6-1/2; No. Of Digits Keysight Technologies Digital Multimeter,6.5 digit Basic Truevolt DMM
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details