GMC-I Gossen-Metrawatt GmbH MetraHit TECH, TRMS-Multimeter, no Interface M243A

Description
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the TECH multimeter: 20 multimeter functions Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate
Description
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the TECH multimeter: 20 multimeter functions Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate

Suppliers

Company
Product
Description
Supplier Links
MetraHit TECH, TRMS-Multimeter, no Interface - METRAHIT TECH - Transcat, Inc.
Rochester, NY, USA
MetraHit TECH, TRMS-Multimeter, no Interface
METRAHIT TECH
MetraHit TECH, TRMS-Multimeter, no Interface METRAHIT TECH
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the TECH multimeter: 20 multimeter functions Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate

Product Highlights

  • Resolution: ± 12,000 digits, 4½-place
  • 3 connector jacks with patented automatic blocking sockets (ABS)
  • TRMS AC and AC / DC function
  • Voltage measurement with a basic accuracy- of ±0.05% (V DC)
  • Automatic and manual measuring range selection
  • Automatic storage of measured values: DATA / MIN / MAX
  • Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
  • Separate battery and fuse compartments
  • IP 52 protection against dust and water
  • Measuring categories: 1000 V CAT III and 600 V CAT IV
  • Made in Germany
  • DAkkS calibration certificate included

Specific features of the TECH multimeter:

  • 20 multimeter functions
  • Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters
  • Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output
  • Temperature measurement with type K thermocouples
  • Capacitance _ continuity testing _ diode testing _ resistance

Each Unit Includes

  • 1 multimeter
  • 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
  • 2 batteries, 1.5 V, type AA
  • 1 condensed operating instructions, English/German
  • 1 CD ROM, content: operating instructions in English and German)
  • 1 DAkkS calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number METRAHIT TECH
Product Name MetraHit TECH, TRMS-Multimeter, no Interface
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details