Teledyne FLIR IIS Insulation Tester/MultiMeter VFD & Bluetooth Meterlink IM75

Description
Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric Absorption and Earth Bond Resistance. Insulation tests can be performed instantly, continuously and over a timed duration for in-depth assessment. Combo Insulation / DMM in One Have all the functions you need in one combination package – don’t run to the truck mid job for another meter! Advanced Insulation Modes Confirm your insulation resistance Insulation Resistance up to 20 GΩ, PI, DAR, Earth Bond Resistance Versatile Multiple ranges of resistance insulation test levels available for testing electrical power lines down to telecom and low voltage systems via rotary switch: 50V, 100V, 250V, 500V, 1000V Easy Compare When reviewing results in Compare Mode, the dedicated Pass / Fail multi-color LED indicator makes determinations clear and visible. (NOTE COLORS) DMM Built-in True RMS DMM measurements features reliable performance and 1000V range VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD motors and drive controllers. METERLiNK Compatibility Embed electrical measurements into thermal images captured by METERLiNK-enabled FLIR IR cameras for easier documentation. Bluetooth Connectivity Connect to iOS™ and Android™ devices for remote diagnostics in hard-to-reach or hazardous areas. Also, upload data without the need for special cords. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability (IP54, 2m Drop Test). Ready for work Lots of accessories included: TA81 silicone CAT IV test leads with screw on silicone insulated alligator clips, TA50 Magnetic magnetic hanging strap, 6 x AAA batteries, User manual/CD
Datasheet
Description
Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric Absorption and Earth Bond Resistance. Insulation tests can be performed instantly, continuously and over a timed duration for in-depth assessment. Combo Insulation / DMM in One Have all the functions you need in one combination package – don’t run to the truck mid job for another meter! Advanced Insulation Modes Confirm your insulation resistance Insulation Resistance up to 20 GΩ, PI, DAR, Earth Bond Resistance Versatile Multiple ranges of resistance insulation test levels available for testing electrical power lines down to telecom and low voltage systems via rotary switch: 50V, 100V, 250V, 500V, 1000V Easy Compare When reviewing results in Compare Mode, the dedicated Pass / Fail multi-color LED indicator makes determinations clear and visible. (NOTE COLORS) DMM Built-in True RMS DMM measurements features reliable performance and 1000V range VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD motors and drive controllers. METERLiNK Compatibility Embed electrical measurements into thermal images captured by METERLiNK-enabled FLIR IR cameras for easier documentation. Bluetooth Connectivity Connect to iOS™ and Android™ devices for remote diagnostics in hard-to-reach or hazardous areas. Also, upload data without the need for special cords. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability (IP54, 2m Drop Test). Ready for work Lots of accessories included: TA81 silicone CAT IV test leads with screw on silicone insulated alligator clips, TA50 Magnetic magnetic hanging strap, 6 x AAA batteries, User manual/CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester/MultiMeter VFD & Bluetooth Meterlink - IM75 - Transcat, Inc.
Rochester, NY, USA
Insulation Tester/MultiMeter VFD & Bluetooth Meterlink
IM75
Insulation Tester/MultiMeter VFD & Bluetooth Meterlink IM75
Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric Absorption and Earth Bond Resistance. Insulation tests can be performed instantly, continuously and over a timed duration for in-depth assessment. Combo Insulation / DMM in One Have all the functions you need in one combination package – don’t run to the truck mid job for another meter! Advanced Insulation Modes Confirm your insulation resistance Insulation Resistance up to 20 GΩ, PI, DAR, Earth Bond Resistance Versatile Multiple ranges of resistance insulation test levels available for testing electrical power lines down to telecom and low voltage systems via rotary switch: 50V, 100V, 250V, 500V, 1000V Easy Compare When reviewing results in Compare Mode, the dedicated Pass / Fail multi-color LED indicator makes determinations clear and visible. (NOTE COLORS) DMM Built-in True RMS DMM measurements features reliable performance and 1000V range VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD motors and drive controllers. METERLiNK Compatibility Embed electrical measurements into thermal images captured by METERLiNK-enabled FLIR IR cameras for easier documentation. Bluetooth Connectivity Connect to iOS™ and Android™ devices for remote diagnostics in hard-to-reach or hazardous areas. Also, upload data without the need for special cords. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability (IP54, 2m Drop Test). Ready for work Lots of accessories included: TA81 silicone CAT IV test leads with screw on silicone insulated alligator clips, TA50 Magnetic magnetic hanging strap, 6 x AAA batteries, User manual/CD

Product Highlights

The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric Absorption and Earth Bond Resistance. Insulation tests can be performed instantly, continuously and over a timed duration for in-depth assessment.

  • Combo Insulation / DMM in One
    • Have all the functions you need in one combination package – don’t run to the truck mid job for another meter!
  • Advanced Insulation Modes
    • Confirm your insulation resistance Insulation Resistance up to 20 GΩ, PI, DAR, Earth Bond Resistance
  • Versatile
    • Multiple ranges of resistance insulation test levels available for testing electrical power lines down to telecom and low voltage systems via rotary switch: 50V, 100V, 250V, 500V, 1000V
  • Easy Compare
    • When reviewing results in Compare Mode, the dedicated Pass / Fail multi-color LED indicator makes determinations clear and visible. (NOTE COLORS)
  • DMM Built-in
    • True RMS DMM measurements features reliable performance and 1000V range
  • VFD Mode
    • Accurately analyze non-sinusoidal waveforms and noisy signals in VFD motors and drive controllers.
  • METERLiNK Compatibility
    • Embed electrical measurements into thermal images captured by METERLiNK-enabled FLIR IR cameras for easier documentation.
  • Bluetooth Connectivity
    • Connect to iOS™ and Android™ devices for remote diagnostics in hard-to-reach or hazardous areas. Also, upload data without the need for special cords.
  • Bright Dual-LED Worklights
    • Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets.
  • Rugged & Shock-Resistant
    • Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability (IP54, 2m Drop Test).
  • Ready for work
    • Lots of accessories included: TA81 silicone CAT IV test leads with screw on silicone insulated alligator clips, TA50 Magnetic magnetic hanging strap, 6 x AAA batteries, User manual/CD
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number IM75
Product Name Insulation Tester/MultiMeter VFD & Bluetooth Meterlink
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1231939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details