GMC-I GOSSEN-METRAWATT GMBH
M212A -- ANALOG-DIGITAL-MULTIMETER, LEAD SET KS17-2, BATTERY
GMC-I Gossen-Metrawatt GmbH
Analog-Digital-Multimeter, lead set KS17-2, battery
M212A
Description
Product Highlights
Resolution ± 4000 digits (3 3/4 place) with bar graph
Voltage measurement from 400 mV ... 600 VAC/DC/AC
Selectable input resistance: 10 MOhm / 400 kOhm
Intrinsic error VAC/DC: ±0.5% of reading + 2 digits, VAC: ±1% of reading + 5 digits
Current measurement: 40, 400 mAAC/DC/DC, 10A =/~ (12 A max. 5 min.)
Intrinsic error AAC/DC: ± 0.8% of reading + 2 digits, AAC: ± 1% of reading + 5 digits
Resistance measurement: 400 Ohm ... 40 MOhm
Frequency measurement: 10 Hz ... 400 kHz
Capacitance measurement: 4 nF ... 40 uF
Continuity and diode testing, Min, Max and HOLD memory
Dimensions: 92 x 154 x 25 mm
Weight: approx. 0.2 kg with batteries
Batteries: 2 ea. 1.5 V IEC LR 6 (AA mignon)
Each Unit Includes
1 - Multimeter
1 - KS14 cable set
1 - Operating instructions
1 - Protective cover with tilt stand
Description
Product Highlights
Resolution ± 4000 digits (3 3/4 place) with bar graph
Voltage measurement from 400 mV ... 600 VAC/DC/AC
Selectable input resistance: 10 MOhm / 400 kOhm
Intrinsic error VAC/DC: ±0.5% of reading + 2 digits, VAC: ±1% of reading + 5 digits
Current measurement: 40, 400 mAAC/DC/DC, 10A =/~ (12 A max. 5 min.)
Intrinsic error AAC/DC: ± 0.8% of reading + 2 digits, AAC: ± 1% of reading + 5 digits
Resistance measurement: 400 Ohm ... 40 MOhm
Frequency measurement: 10 Hz ... 400 kHz
Capacitance measurement: 4 nF ... 40 uF
Continuity and diode testing, Min, Max and HOLD memory
Dimensions: 92 x 154 x 25 mm
Weight: approx. 0.2 kg with batteries
Batteries: 2 ea. 1.5 V IEC LR 6 (AA mignon)
Each Unit Includes
1 - Multimeter
1 - KS14 cable set
1 - Operating instructions
1 - Protective cover with tilt stand
Suppliers
Analog-Digital-Multimeter, lead set KS17-2, battery
METRAMAX 12
Product Highlights
Resolution ± 4000 digits (3 3/4 place) with bar graph
Voltage measurement from 400 mV ... 600 VAC/DC/AC
Selectable input resistance: 10 MOhm / 400 kOhm
Intrinsic error VAC/DC: ±0.5% of reading + 2 digits, VAC: ±1% of reading + 5 digits
Current measurement: 40, 400 mAAC/DC/DC, 10A =/~ (12 A max. 5 min.)
Intrinsic error AAC/DC: ± 0.8% of reading + 2 digits, AAC: ± 1% of reading + 5 digits
Resistance measurement: 400 Ohm ... 40 MOhm
Frequency measurement: 10 Hz ... 400 kHz
Capacitance measurement: 4 nF ... 40 uF
Continuity and diode testing, Min, Max and HOLD memory
Dimensions: 92 x 154 x 25 mm
Weight: approx. 0.2 kg with batteries
Batteries: 2 ea. 1.5 V IEC LR 6 (AA mignon)
Each Unit Includes
1 - Multimeter
1 - KS14 cable set
1 - Operating instructions
1 - Protective cover with tilt stand
Product Highlights
- Resolution ± 4000 digits (3 3/4 place) with bar graph
- Voltage measurement from 400 mV ... 600 VAC/DC/AC
- Selectable input resistance: 10 MOhm / 400 kOhm
- Intrinsic error VAC/DC: ±0.5% of reading + 2 digits, VAC: ±1% of reading + 5 digits
- Current measurement: 40, 400 mAAC/DC/DC, 10A =/~ (12 A max. 5 min.)
- Intrinsic error AAC/DC: ± 0.8% of reading + 2 digits, AAC: ± 1% of reading + 5 digits
- Resistance measurement: 400 Ohm ... 40 MOhm
- Frequency measurement: 10 Hz ... 400 kHz
- Capacitance measurement: 4 nF ... 40 uF
- Continuity and diode testing, Min, Max and HOLD memory
- Dimensions: 92 x 154 x 25 mm
- Weight: approx. 0.2 kg with batteries
- Batteries: 2 ea. 1.5 V IEC LR 6 (AA mignon)
Each Unit Includes
- 1 - Multimeter
- 1 - KS14 cable set
- 1 - Operating instructions
- 1 - Protective cover with tilt stand
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Multimeters |
|
Product Number
|
METRAMAX 12 |
|
Product Name
|
Analog-Digital-Multimeter, lead set KS17-2, battery |
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Bench top
Measurement Type
AC
Output Interface
USB
View Details
PCE Instruments / PCE Americas Inc.
Form Factor
Clamp Meter
Measurement Type
AC
Options & Features
Battery powered; Data storage/ logging
View Details
Siglent Technologies NA, Inc.
Form Factor
Bench top
Measurement Type
AC / DC
Phase
Single Phase
View Details