Fluke 87V Industrial True-RMS Multimeter Combo Kit 2670150

Description
Product Highlights Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Large display digits and 2 level bright white backlight for increased visibility Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes 87V Industrial Multimeter New! Lightweight soft case for optimal protection and accessory storage 1.5 m heat resistant silicone test leads Removable test probes with 4 mm of exposed metal for use on industrial circuits Retractable long reach alligator clips Magnetic hanger to position and hold meter to steel surfaces Temperature probe
Datasheet
Description
Product Highlights Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Large display digits and 2 level bright white backlight for increased visibility Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes 87V Industrial Multimeter New! Lightweight soft case for optimal protection and accessory storage 1.5 m heat resistant silicone test leads Removable test probes with 4 mm of exposed metal for use on industrial circuits Retractable long reach alligator clips Magnetic hanger to position and hold meter to steel surfaces Temperature probe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
87V Industrial True-RMS Multimeter Combo Kit - 65169MM - Transcat, Inc.
Rochester, NY, USA
87V Industrial True-RMS Multimeter Combo Kit
65169MM
87V Industrial True-RMS Multimeter Combo Kit 65169MM
Product Highlights Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument Measure up to 1000 V ac and dc Measure up to 10 A (20 A for 30 seconds) 10,000 uF capacitance range Frequency to 200 kHz and % duty cycle Peak capture to record transients as fast as 250 ìs 4½ digit mode Large display digits and 2 level bright white backlight for increased visibility Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes 87V Industrial Multimeter New! Lightweight soft case for optimal protection and accessory storage 1.5 m heat resistant silicone test leads Removable test probes with 4 mm of exposed metal for use on industrial circuits Retractable long reach alligator clips Magnetic hanger to position and hold meter to steel surfaces Temperature probe

Product Highlights

  • Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals
  • Built in thermometer conveniently allows you to take temperature readings without having to carry a separate instrument
  • Measure up to 1000 V ac and dc
  • Measure up to 10 A (20 A for 30 seconds)
  • 10,000 uF capacitance range
  • Frequency to 200 kHz and % duty cycle
  • Peak capture to record transients as fast as 250 ìs
  • 4½ digit mode
  • Large display digits and 2 level bright white backlight for increased visibility
  • Improved sleep mode for long battery life
  • Relative mode to remove test lead resistance from low ohms measurements
  • Auto and manual ranging for maximum flexibility

Each Unit Includes

  • 87V Industrial Multimeter
  • New! Lightweight soft case for optimal protection and accessory storage
  • 1.5 m heat resistant silicone test leads
  • Removable test probes with 4 mm of exposed metal for use on industrial circuits
  • Retractable long reach alligator clips
  • Magnetic hanger to position and hold meter to steel surfaces
  • Temperature probe
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 65169MM
Product Name 87V Industrial True-RMS Multimeter Combo Kit
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details