Keysight Technologies,Inc. Handheld Digital Multimeter 4.5 Digit Orange U1252B

Description
Product Highlights 50,000 counts resolution on dual display 0.03% basic DC voltage accuracy True RMS AC measurement IR-USB connectivity CAT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA standards AT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA0,000 counts Each Unit Includes Alligator clips Test probe leads (4-mm) Rechargeable Ni-MH battery with power adapter Certificate of Calibration Test Report Quick Start Guide
Datasheet
Description
Product Highlights 50,000 counts resolution on dual display 0.03% basic DC voltage accuracy True RMS AC measurement IR-USB connectivity CAT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA standards AT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA0,000 counts Each Unit Includes Alligator clips Test probe leads (4-mm) Rechargeable Ni-MH battery with power adapter Certificate of Calibration Test Report Quick Start Guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Multimeter 4.5 Digit Orange - U1252B - Transcat, Inc.
Rochester, NY, USA
Handheld Digital Multimeter 4.5 Digit Orange
U1252B
Handheld Digital Multimeter 4.5 Digit Orange U1252B
Product Highlights 50,000 counts resolution on dual display 0.03% basic DC voltage accuracy True RMS AC measurement IR-USB connectivity CAT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA standards AT III 1000V and CAT IV 600V overvoltage protection Certified to CE and CSA0,000 counts Each Unit Includes Alligator clips Test probe leads (4-mm) Rechargeable Ni-MH battery with power adapter Certificate of Calibration Test Report Quick Start Guide

Product Highlights

  • 50,000 counts resolution on dual display
  • 0.03% basic DC voltage accuracy
  • True RMS AC measurement
  • IR-USB connectivity
  • CAT III 1000V and CAT IV 600V overvoltage protection
  • Certified to CE and CSA standards AT III 1000V and CAT IV 600V overvoltage protection
  • Certified to CE and CSA0,000 counts

Each Unit Includes

  • Alligator clips
  • Test probe leads (4-mm)
  • Rechargeable Ni-MH battery with power adapter
  • Certificate of Calibration
  • Test Report
  • Quick Start Guide
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number U1252B
Product Name Handheld Digital Multimeter 4.5 Digit Orange
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details