Fluke 6.5 Digit Precision Multimeter, 35ppm(Software & Cable),120V 2675292

Description
Product Highlights 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 µA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ohm to 1 Gohm with up to 10 µohm resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V Each Unit Includes FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms – Basic for 8845/8846
Datasheet
Description
Product Highlights 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 µA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ohm to 1 Gohm with up to 10 µohm resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V Each Unit Includes FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms – Basic for 8845/8846
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 Digit Precision Multimeter, 35ppm(Software & Cable),120V - 8845A/SU - Transcat, Inc.
Rochester, NY, USA
6.5 Digit Precision Multimeter, 35ppm(Software & Cable),120V
8845A/SU
6.5 Digit Precision Multimeter, 35ppm(Software & Cable),120V 8845A/SU
Product Highlights 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 µA to 10 A current range, with up to 100 pA resolution Wide ohms range from 10 ohm to 1 Gohm with up to 10 µohm resolution 2 x 4 ohms 4-wire measurement technique Both models measure frequency and period 8846A also measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT II 600 V Each Unit Includes FlukeView Forms Software Upgrade – No cable USB to RS232 Cable Adapter TL71 Test Lead Set, Premium DMM LCI Line Cord USB to RS232 Cable Adapter Statement of Calibration Practices WEEE Information Sheet Warranty Information Programmer, Users and Service Manuals (CD-ROM) FlukeView Forms – Basic for 8845/8846

Product Highlights

  • 6.5 digit resolution
  • Basic V dc accuracy of up to 0.0024 %
  • Dual display
  • 100 µA to 10 A current range, with up to 100 pA resolution
  • Wide ohms range from 10 ohm to 1 Gohm with up to 10 µohm resolution
  • 2 x 4 ohms 4-wire measurement technique
  • Both models measure frequency and period
  • 8846A also measures capacitance and temperature
  • USB memory drive port
  • Fluke 45 and Agilent 34401A emulation
  • Graphical display
  • Trendplot™ paperless recorder mode, statistics, histogram
  • CAT I 1000 V, CAT II 600 V

Each Unit Includes

  • FlukeView Forms Software Upgrade – No cable
  • USB to RS232 Cable Adapter
  • TL71 Test Lead Set, Premium DMM
  • LCI Line Cord
  • USB to RS232 Cable Adapter
  • Statement of Calibration Practices
  • WEEE Information Sheet
  • Warranty Information
  • Programmer, Users and Service Manuals (CD-ROM)
  • FlukeView Forms – Basic for 8845/8846
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 8845A/SU
Product Name 6.5 Digit Precision Multimeter, 35ppm(Software & Cable),120V
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details