GW Instek Digital Bench Multimeter RS-232,USB GDM-8351

Description
Product Highlights 120,000 counts, VFD display Dual measurement/Dual display The basic precision of DC voltage: 0.012% Selectable measurement speeds, the maximum: 320 Readings/s True RMS (AC,AC+DC) measurements Auto/manual selection 12 different measurement functions: AC/DC voltage, AC/DC current, AC+DC voltage/current, 2W/4W resistance, continuity beeper, diode test, capacitance, frequency, temperature Many auxiliary functions: Max./Min., REL/REL#, Compare, Hold, dB, dBm, Math (MX+B, %, 1/X) Digital I/O provides dual mode (standard Compare and User definition modes) Standard RS-232C and USB device interface (support USBCDC and USBTMC modes) Each Unit Includes Safety Instruction Sheet Power cord Test lead GTL-207 CD(including complete user manual, driver and software)
Datasheet
Description
Product Highlights 120,000 counts, VFD display Dual measurement/Dual display The basic precision of DC voltage: 0.012% Selectable measurement speeds, the maximum: 320 Readings/s True RMS (AC,AC+DC) measurements Auto/manual selection 12 different measurement functions: AC/DC voltage, AC/DC current, AC+DC voltage/current, 2W/4W resistance, continuity beeper, diode test, capacitance, frequency, temperature Many auxiliary functions: Max./Min., REL/REL#, Compare, Hold, dB, dBm, Math (MX+B, %, 1/X) Digital I/O provides dual mode (standard Compare and User definition modes) Standard RS-232C and USB device interface (support USBCDC and USBTMC modes) Each Unit Includes Safety Instruction Sheet Power cord Test lead GTL-207 CD(including complete user manual, driver and software)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Bench Multimeter RS-232,USB - GDM-8351 - Transcat, Inc.
Rochester, NY, USA
Digital Bench Multimeter RS-232,USB
GDM-8351
Digital Bench Multimeter RS-232,USB GDM-8351
Product Highlights 120,000 counts, VFD display Dual measurement/Dual display The basic precision of DC voltage: 0.012% Selectable measurement speeds, the maximum: 320 Readings/s True RMS (AC,AC+DC) measurements Auto/manual selection 12 different measurement functions: AC/DC voltage, AC/DC current, AC+DC voltage/current, 2W/4W resistance, continuity beeper, diode test, capacitance, frequency, temperature Many auxiliary functions: Max./Min., REL/REL#, Compare, Hold, dB, dBm, Math (MX+B, %, 1/X) Digital I/O provides dual mode (standard Compare and User definition modes) Standard RS-232C and USB device interface (support USBCDC and USBTMC modes) Each Unit Includes Safety Instruction Sheet Power cord Test lead GTL-207 CD(including complete user manual, driver and software)

Product Highlights

  • 120,000 counts, VFD display
  • Dual measurement/Dual display
  • The basic precision of DC voltage: 0.012%
  • Selectable measurement speeds, the maximum: 320 Readings/s
  • True RMS (AC,AC+DC) measurements
  • Auto/manual selection
  • 12 different measurement functions: AC/DC voltage, AC/DC current, AC+DC voltage/current, 2W/4W resistance, continuity beeper, diode test, capacitance, frequency, temperature
  • Many auxiliary functions: Max./Min., REL/REL#, Compare, Hold, dB, dBm, Math (MX+B, %, 1/X)
  • Digital I/O provides dual mode (standard Compare and User definition modes)
  • Standard RS-232C and USB device interface (support USBCDC and USBTMC modes)

Each Unit Includes

  • Safety Instruction Sheet
  • Power cord
  • Test lead GTL-207
  • CD(including complete user manual, driver and software)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number GDM-8351
Product Name Digital Bench Multimeter RS-232,USB
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers