Fluke Multimeters FLUKE-1577

Description
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max
Request a Quote Datasheet
Description
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1015-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1015-ND
Multimeters 614-1015-ND
True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max

True RMS Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test, Insulation Test Function Features Auto Off, Backlight, Min/Max

Buy Now Datasheet
Rochester, NY, USA
1kV Insulation Test & Digital Multimeter,AC/DC Volt.,True RMS
65102MM
1kV Insulation Test & Digital Multimeter,AC/DC Volt.,True RMS 65102MM
Overview Two powerful tools in one The Fluke 1577 Insulation Multimeter combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1577 Insulation Multimeter is ideally suited to help you with your tasks and at a cost that is far less than buying the two products. Product Highlights Fluke Model # 1577 Insulation test voltages 500V, 1000V Insulation test: 0.1 MOhms to 600 MOhms Auto discharge of capacitive voltage AC/DC Voltage DC millivolts Resistance (0.1 Ohms to 50 MOhms) AC/DC milliamps Continuity Remote probe, test leads, alligator clips Rugged, utility hard case Auto power off to save battery power Three-year warranty True-rms Large display with backlight Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection CAT III 100V, CAT IV 600V measurement category Accepts optional Fluke TPAKTM magnetic hanging system to free your hands for other work Each Unit Includes Remote Probe Test Leads Probes Alligator Clips

Overview

Two powerful tools in one

The Fluke 1577 Insulation Multimeter combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance.

Whether you work on motors, generators, cables, or switch gear, the Fluke 1577 Insulation Multimeter is ideally suited to help you with your tasks and at a cost that is far less than buying the two products.

Product Highlights

  • Fluke Model # 1577
  • Insulation test voltages 500V, 1000V
  • Insulation test: 0.1 MOhms to 600 MOhms
  • Auto discharge of capacitive voltage
  • AC/DC Voltage
  • DC millivolts
  • Resistance (0.1 Ohms to 50 MOhms)
  • AC/DC milliamps
  • Continuity
  • Remote probe, test leads, alligator clips Rugged, utility hard case
  • Auto power off to save battery power
  • Three-year warranty
  • True-rms
  • Large display with backlight
  • Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
  • CAT III 100V, CAT IV 600V measurement category
  • Accepts optional Fluke TPAKTM magnetic hanging system to free your hands for other work

Each Unit Includes

  • Remote Probe
  • Test Leads
  • Probes
  • Alligator Clips
Supplier's Site Datasheet
Multimeter, Insulation - 70145600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Insulation
70145600
Multimeter, Insulation 70145600
Two powerful tools in one The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two products.

Two powerful tools in one
The Fluke 1587 and 1577 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance. Whether you work on motors, generators, cables, or switch gear, the Fluke 1587/1577 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two products.

Supplier's Site
Multimeter, Digital, Handheld; Dmm Functions Fluke - 30K6970 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Fluke
30K6970
Multimeter, Digital, Handheld; Dmm Functions Fluke 30K6970
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto, Manual RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Multimeters Digital Multimeters Digital Multimeters Clamp Meters
Product Number 614-1015-ND 65102MM 70145600 30K6970
Product Name Multimeters 1kV Insulation Test & Digital Multimeter,AC/DC Volt.,True RMS Multimeter, Insulation Multimeter, Digital, Handheld; Dmm Functions Fluke
Form Factor Handheld Handheld
Special Measurement Types Continuity Check; Diode test
Measurement Type AC; DC
Standards and Certifications CSA Mark RoHS
Unlock Full Specs
to access all available technical data