Fluke IS True-RMS Digital Multimeter w/ETL Approval 4017176

Description
Overview Now there’s one intrinsically safe digital multimeter (DMM) you can use in IIC (gas), in Zone 1 and 2 and IIIC (dust), Zone 21 and 22. Whether you work in petroleum, chemical, or pharmaceutical environments, all the test and troubleshooting power you need is packed into the most rugged intrinsically safe (IS) DMM Fluke has ever built. The Fluke 28 II Ex is also waterproof, dust-proof and drop-proof. You’ll be equipped to handle any situation, inside and outside of hazardous zones, without compromising compliance or measurement performance. Product Highlights 4-1/2 Digit Mode for Precise Measurements (20,000 Counts) True-RMS AC Voltage and Current for Accurate Measurement on Nonlinear Signals Measures up to 1000v and 10a AC And DC (Note That Ex Zones Require Reduced Measurements) Low Pass Filter Ensures Accurate Voltage and Frequency Measurements on Variable Speed Motor Drives (VSDs) Frequency to 200 kHz and % Duty Cycle to Help You Diagnose VSDs and Switching Power Supplies Resistance, Continuity and Diode Test 10,000 Mf Capacitance Range for Components and Motor Caps Conductance Measurements for High Resistance or Leakage Tests Min/Max-Average and Peak Capture to Record Transients and Variations Automatically Relative Mode to Remove Test Lead Interference on Resistance Measurements Auto and Manual Ranging for Maximum Flexibility Input Alert Protects You by Chirping and Flashing “Lead” When Leads are Plugged into the Wrong Inputs Important Extras Keep You Productive All Day Long in Less than Optimal Conditions Backlit Keypad Buttons Provide Extra Visibility in Poorly Lit Areas, Even when You’re Wearing Full PPE Large Display Digits and 2-Level Bright White Backlight also Increases Visibility Long Battery Life – 400 Hours Typical without Backlight (Alkaline) Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks
Datasheet
Description
Overview Now there’s one intrinsically safe digital multimeter (DMM) you can use in IIC (gas), in Zone 1 and 2 and IIIC (dust), Zone 21 and 22. Whether you work in petroleum, chemical, or pharmaceutical environments, all the test and troubleshooting power you need is packed into the most rugged intrinsically safe (IS) DMM Fluke has ever built. The Fluke 28 II Ex is also waterproof, dust-proof and drop-proof. You’ll be equipped to handle any situation, inside and outside of hazardous zones, without compromising compliance or measurement performance. Product Highlights 4-1/2 Digit Mode for Precise Measurements (20,000 Counts) True-RMS AC Voltage and Current for Accurate Measurement on Nonlinear Signals Measures up to 1000v and 10a AC And DC (Note That Ex Zones Require Reduced Measurements) Low Pass Filter Ensures Accurate Voltage and Frequency Measurements on Variable Speed Motor Drives (VSDs) Frequency to 200 kHz and % Duty Cycle to Help You Diagnose VSDs and Switching Power Supplies Resistance, Continuity and Diode Test 10,000 Mf Capacitance Range for Components and Motor Caps Conductance Measurements for High Resistance or Leakage Tests Min/Max-Average and Peak Capture to Record Transients and Variations Automatically Relative Mode to Remove Test Lead Interference on Resistance Measurements Auto and Manual Ranging for Maximum Flexibility Input Alert Protects You by Chirping and Flashing “Lead” When Leads are Plugged into the Wrong Inputs Important Extras Keep You Productive All Day Long in Less than Optimal Conditions Backlit Keypad Buttons Provide Extra Visibility in Poorly Lit Areas, Even when You’re Wearing Full PPE Large Display Digits and 2-Level Bright White Backlight also Increases Visibility Long Battery Life – 400 Hours Typical without Backlight (Alkaline) Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS True-RMS Digital Multimeter w/ETL Approval - 28IIEX - Transcat, Inc.
Rochester, NY, USA
IS True-RMS Digital Multimeter w/ETL Approval
28IIEX
IS True-RMS Digital Multimeter w/ETL Approval 28IIEX
Overview Now there’s one intrinsically safe digital multimeter (DMM) you can use in IIC (gas), in Zone 1 and 2 and IIIC (dust), Zone 21 and 22. Whether you work in petroleum, chemical, or pharmaceutical environments, all the test and troubleshooting power you need is packed into the most rugged intrinsically safe (IS) DMM Fluke has ever built. The Fluke 28 II Ex is also waterproof, dust-proof and drop-proof. You’ll be equipped to handle any situation, inside and outside of hazardous zones, without compromising compliance or measurement performance. Product Highlights 4-1/2 Digit Mode for Precise Measurements (20,000 Counts) True-RMS AC Voltage and Current for Accurate Measurement on Nonlinear Signals Measures up to 1000v and 10a AC And DC (Note That Ex Zones Require Reduced Measurements) Low Pass Filter Ensures Accurate Voltage and Frequency Measurements on Variable Speed Motor Drives (VSDs) Frequency to 200 kHz and % Duty Cycle to Help You Diagnose VSDs and Switching Power Supplies Resistance, Continuity and Diode Test 10,000 Mf Capacitance Range for Components and Motor Caps Conductance Measurements for High Resistance or Leakage Tests Min/Max-Average and Peak Capture to Record Transients and Variations Automatically Relative Mode to Remove Test Lead Interference on Resistance Measurements Auto and Manual Ranging for Maximum Flexibility Input Alert Protects You by Chirping and Flashing “Lead” When Leads are Plugged into the Wrong Inputs Important Extras Keep You Productive All Day Long in Less than Optimal Conditions Backlit Keypad Buttons Provide Extra Visibility in Poorly Lit Areas, Even when You’re Wearing Full PPE Large Display Digits and 2-Level Bright White Backlight also Increases Visibility Long Battery Life – 400 Hours Typical without Backlight (Alkaline) Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks

Overview

Now there’s one intrinsically safe digital multimeter (DMM) you can use in IIC (gas), in Zone 1 and 2 and IIIC (dust), Zone 21 and 22. Whether you work in petroleum, chemical, or pharmaceutical environments, all the test and troubleshooting power you need is packed into the most rugged intrinsically safe (IS) DMM Fluke has ever built. The Fluke 28 II Ex is also waterproof, dust-proof and drop-proof. You’ll be equipped to handle any situation, inside and outside of hazardous zones, without compromising compliance or measurement performance.

Product Highlights

  • 4-1/2 Digit Mode for Precise Measurements (20,000 Counts)
  • True-RMS AC Voltage and Current for Accurate Measurement on Nonlinear Signals
  • Measures up to 1000v and 10a AC And DC (Note That Ex Zones Require Reduced Measurements)
  • Low Pass Filter Ensures Accurate Voltage and Frequency Measurements on Variable Speed Motor Drives (VSDs)
  • Frequency to 200 kHz and % Duty Cycle to Help You Diagnose VSDs and Switching Power Supplies
  • Resistance, Continuity and Diode Test
  • 10,000 Mf Capacitance Range for Components and Motor Caps
  • Conductance Measurements for High Resistance or
  • Leakage Tests
  • Min/Max-Average and Peak Capture to Record Transients and Variations Automatically
  • Relative Mode to Remove Test Lead Interference on Resistance Measurements
  • Auto and Manual Ranging for Maximum Flexibility
  • Input Alert Protects You by Chirping and Flashing “Lead” When Leads are Plugged into the Wrong Inputs Important Extras Keep You Productive All Day Long in Less than Optimal Conditions
  • Backlit Keypad Buttons Provide Extra Visibility in Poorly Lit Areas, Even when You’re Wearing Full PPE
  • Large Display Digits and 2-Level Bright White Backlight also Increases Visibility
  • Long Battery Life – 400 Hours Typical without Backlight (Alkaline)
  • Optional Magnetic Hanger for Easy Setup and Viewing While Freeing Your Hands for Other Tasks
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 28IIEX
Product Name IS True-RMS Digital Multimeter w/ETL Approval
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 7777101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details