Amprobe Test Tools TRMS Digital Multimeter, 1000 AC/DC, 0.02% Accuracy AM-160-A

Description
Product Highlights True RMS (TRMS) Precision accuracy to 0.02% Measurements: Voltage up to 1000V AC/DC, Resistance, AC/DC Current, Frequency, Capacitance, Duty Cycle Dual Temperature Optical isolated PC interface capability Crest (Peak hold), MAX, MIN MAX-MIN recording Auto and manual ranging Intelligent auto power off Data hold Relative zero mode Audible and visual warning against improper plug-in DC Loop Current 4-20mA dBm reading with 20 selectable impedance values Backlight display Large, easy to read large LCD display High speed analog bar graph Diode Test 4-20mA DC loop current Audible continuity Size: L317.6 x W177.8 x H76.2mm (12.5 x 7 x 3in) with clamshell Weight: 635g (1.4lb) with clamshell Safety: CAT IV 600V, CAT III 1000V Each Unit Includes Thermocouple Test Leads With Set Of Alligator Clips Instruction Manual
Datasheet
Description
Product Highlights True RMS (TRMS) Precision accuracy to 0.02% Measurements: Voltage up to 1000V AC/DC, Resistance, AC/DC Current, Frequency, Capacitance, Duty Cycle Dual Temperature Optical isolated PC interface capability Crest (Peak hold), MAX, MIN MAX-MIN recording Auto and manual ranging Intelligent auto power off Data hold Relative zero mode Audible and visual warning against improper plug-in DC Loop Current 4-20mA dBm reading with 20 selectable impedance values Backlight display Large, easy to read large LCD display High speed analog bar graph Diode Test 4-20mA DC loop current Audible continuity Size: L317.6 x W177.8 x H76.2mm (12.5 x 7 x 3in) with clamshell Weight: 635g (1.4lb) with clamshell Safety: CAT IV 600V, CAT III 1000V Each Unit Includes Thermocouple Test Leads With Set Of Alligator Clips Instruction Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRMS Digital Multimeter, 1000 AC/DC, 0.02% Accuracy - AM-160-A - Transcat, Inc.
Rochester, NY, USA
TRMS Digital Multimeter, 1000 AC/DC, 0.02% Accuracy
AM-160-A
TRMS Digital Multimeter, 1000 AC/DC, 0.02% Accuracy AM-160-A
Product Highlights True RMS (TRMS) Precision accuracy to 0.02% Measurements: Voltage up to 1000V AC/DC, Resistance, AC/DC Current, Frequency, Capacitance, Duty Cycle Dual Temperature Optical isolated PC interface capability Crest (Peak hold), MAX, MIN MAX-MIN recording Auto and manual ranging Intelligent auto power off Data hold Relative zero mode Audible and visual warning against improper plug-in DC Loop Current 4-20mA dBm reading with 20 selectable impedance values Backlight display Large, easy to read large LCD display High speed analog bar graph Diode Test 4-20mA DC loop current Audible continuity Size: L317.6 x W177.8 x H76.2mm (12.5 x 7 x 3in) with clamshell Weight: 635g (1.4lb) with clamshell Safety: CAT IV 600V, CAT III 1000V Each Unit Includes Thermocouple Test Leads With Set Of Alligator Clips Instruction Manual

Product Highlights

  • True RMS (TRMS)
  • Precision accuracy to 0.02%
  • Measurements: Voltage up to 1000V AC/DC, Resistance, AC/DC Current, Frequency, Capacitance, Duty Cycle
  • Dual Temperature
  • Optical isolated PC interface capability
  • Crest (Peak hold), MAX, MIN MAX-MIN recording
  • Auto and manual ranging
  • Intelligent auto power off
  • Data hold
  • Relative zero mode
  • Audible and visual warning against improper plug-in
  • DC Loop Current 4-20mA
  • dBm reading with 20 selectable impedance values
  • Backlight display
  • Large, easy to read large LCD display
  • High speed analog bar graph
  • Diode Test
  • 4-20mA DC loop current
  • Audible continuity
  • Size: L317.6 x W177.8 x H76.2mm (12.5 x 7 x 3in) with clamshell
  • Weight: 635g (1.4lb) with clamshell
  • Safety: CAT IV 600V, CAT III 1000V

Each Unit Includes

  • Thermocouple
  • Test Leads With Set Of Alligator Clips
  • Instruction Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number AM-160-A
Product Name TRMS Digital Multimeter, 1000 AC/DC, 0.02% Accuracy
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 8732720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details