Megger Digital Multimeter, 1000 V CAT III / 600 V CAT IV 1008-221

Description
Product Highlights This is the return of a real legend. The original. The AVOMETER Eight. In a modern dress. At an unbeatable price. With many outstanding skills. For example, the true RMS measurement AC, AC + DC. This means that ballasts of LED energy saving lamps can be measured, as they can be found everywhere today. Automatic measuring range selection relieves and protects the user against unconcentrated work. This also applies to the protected 4 mm inputs, which always ensure the correct connection. This prevents the device from being inserted in the wrong mode. A low-pass filter ensures optimal, smoothed displays of voltages and currents. Or the ability to switch between high and low switching impedances. A fast and safe method to detect induced voltages. A phase sequence detector is also unusual, with which you can detect incorrect connections to electric motors or generators. Or a non-contact voltage detector. Or the large display can represent numbers up to 10,000 digits with a basic accuracy of 0.001%. LCD display with digital display 10,000 digits CAT IV 600 V Selection of the input impedance without changing the measuring range Non-contact voltage detector Hi / Lo Analogue display with 53 segments Voltage ranges up to 1000 V DC / 750 V AC Current ranges up to 10 A AC / DC Resistance, conductivity, frequency, capacity measurement Temperature measurement (AVO835) Acoustic continuity test True RMS measurement AC, AC + DC Automatic measuring range selection Min / Max display Average value Auto-Hold Low pass filter, smooth Automatic book lock Protection class IP64 REL Mode REL Δ, REL% Measurement category (AVO835) CAT IV / 600 V, CATIII 1,000 V
Datasheet
Description
Product Highlights This is the return of a real legend. The original. The AVOMETER Eight. In a modern dress. At an unbeatable price. With many outstanding skills. For example, the true RMS measurement AC, AC + DC. This means that ballasts of LED energy saving lamps can be measured, as they can be found everywhere today. Automatic measuring range selection relieves and protects the user against unconcentrated work. This also applies to the protected 4 mm inputs, which always ensure the correct connection. This prevents the device from being inserted in the wrong mode. A low-pass filter ensures optimal, smoothed displays of voltages and currents. Or the ability to switch between high and low switching impedances. A fast and safe method to detect induced voltages. A phase sequence detector is also unusual, with which you can detect incorrect connections to electric motors or generators. Or a non-contact voltage detector. Or the large display can represent numbers up to 10,000 digits with a basic accuracy of 0.001%. LCD display with digital display 10,000 digits CAT IV 600 V Selection of the input impedance without changing the measuring range Non-contact voltage detector Hi / Lo Analogue display with 53 segments Voltage ranges up to 1000 V DC / 750 V AC Current ranges up to 10 A AC / DC Resistance, conductivity, frequency, capacity measurement Temperature measurement (AVO835) Acoustic continuity test True RMS measurement AC, AC + DC Automatic measuring range selection Min / Max display Average value Auto-Hold Low pass filter, smooth Automatic book lock Protection class IP64 REL Mode REL Δ, REL% Measurement category (AVO835) CAT IV / 600 V, CATIII 1,000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, 1000 V CAT III / 600 V CAT IV - AVO835 - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter, 1000 V CAT III / 600 V CAT IV
AVO835
Digital Multimeter, 1000 V CAT III / 600 V CAT IV AVO835
Product Highlights This is the return of a real legend. The original. The AVOMETER Eight. In a modern dress. At an unbeatable price. With many outstanding skills. For example, the true RMS measurement AC, AC + DC. This means that ballasts of LED energy saving lamps can be measured, as they can be found everywhere today. Automatic measuring range selection relieves and protects the user against unconcentrated work. This also applies to the protected 4 mm inputs, which always ensure the correct connection. This prevents the device from being inserted in the wrong mode. A low-pass filter ensures optimal, smoothed displays of voltages and currents. Or the ability to switch between high and low switching impedances. A fast and safe method to detect induced voltages. A phase sequence detector is also unusual, with which you can detect incorrect connections to electric motors or generators. Or a non-contact voltage detector. Or the large display can represent numbers up to 10,000 digits with a basic accuracy of 0.001%. LCD display with digital display 10,000 digits CAT IV 600 V Selection of the input impedance without changing the measuring range Non-contact voltage detector Hi / Lo Analogue display with 53 segments Voltage ranges up to 1000 V DC / 750 V AC Current ranges up to 10 A AC / DC Resistance, conductivity, frequency, capacity measurement Temperature measurement (AVO835) Acoustic continuity test True RMS measurement AC, AC + DC Automatic measuring range selection Min / Max display Average value Auto-Hold Low pass filter, smooth Automatic book lock Protection class IP64 REL Mode REL Δ, REL% Measurement category (AVO835) CAT IV / 600 V, CATIII 1,000 V

Product Highlights

This is the return of a real legend. The original. The AVOMETER Eight. In a modern dress. At an unbeatable price. With many outstanding skills. For example, the true RMS measurement AC, AC + DC. This means that ballasts of LED energy saving lamps can be measured, as they can be found everywhere today. Automatic measuring range selection relieves and protects the user against unconcentrated work. This also applies to the protected 4 mm inputs, which always ensure the correct connection. This prevents the device from being inserted in the wrong mode. A low-pass filter ensures optimal, smoothed displays of voltages and currents. Or the ability to switch between high and low switching impedances. A fast and safe method to detect induced voltages. A phase sequence detector is also unusual, with which you can detect incorrect connections to electric motors or generators. Or a non-contact voltage detector. Or the large display can represent numbers up to 10,000 digits with a basic accuracy of 0.001%.

  • LCD display with digital display 10,000 digits
  • CAT IV 600 V
  • Selection of the input impedance without changing the measuring range
  • Non-contact voltage detector Hi / Lo
  • Analogue display with 53 segments
  • Voltage ranges up to 1000 V DC / 750 V AC
  • Current ranges up to 10 A AC / DC
  • Resistance, conductivity, frequency, capacity measurement
  • Temperature measurement (AVO835)
  • Acoustic continuity test
  • True RMS measurement AC, AC + DC
  • Automatic measuring range selection
  • Min / Max display
  • Average value
  • Auto-Hold
  • Low pass filter, smooth
  • Automatic book lock
  • Protection class IP64
  • REL Mode REL Δ, REL%
  • Measurement category (AVO835) CAT IV / 600 V, CATIII 1,000 V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number AVO835
Product Name Digital Multimeter, 1000 V CAT III / 600 V CAT IV
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 1739960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details