Fluke Multimeters FLK-3000FC

Description
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 3.5 Digit LCD, Triple Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (Internal Memory), Min/Max/Ave
Request a Quote Datasheet
Description
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 3.5 Digit LCD, Triple Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (Internal Memory), Min/Max/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1282-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1282-ND
Multimeters 614-1282-ND
Auto/Manual True RMS Handheld Digital (DMM) Multimeter 3.5 Digit LCD, Triple Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (Internal Memory), Min/Max/Ave

Auto/Manual True RMS Handheld Digital (DMM) Multimeter 3.5 Digit LCD, Triple Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Data Logging (Internal Memory), Min/Max/Ave

Buy Now Datasheet
FC Wireless Digital Multimeter - 3000-FC - Transcat, Inc.
Rochester, NY, USA
FC Wireless Digital Multimeter
3000-FC
FC Wireless Digital Multimeter 3000-FC
Overview See it. Save it. Share it. All the facts, right in the field. The Fluke 3000 FC True-RMS Wireless Multimeter with the Fluke Connect™ app and ShareLive™ video call. With its precision, reliability and ease of use, the Fluke 3000 FC Wireless Multimeter is the ideal solution for professional technicians. Independently tested for safe use in CAT IV 600V/ CAT III 1000 V environments, the Fluke 3000 FC has all the features you need to troubleshoot and repair many problems in electrical and electronic systems. The Fluke 3000 FC gives you true-RMS voltage and current measurements, 6000-count resolution, manual and automatic ranging and provide frequency, capacitance, resistance, continuity and diode measurements. In addition, the Fluke 3000 FC provides higher 0.09% basic accuracy, a digital display showing up to three secondary measurements from remote modules, and a bright white backlight. Work safely near electrical panels while wearing less PPE The Fluke 3000 FC True-RMS Wireless Multimeter and Fluke Connect wireless test tools put tools, not your body, near live electrical panels. It's simple. Just de-energize the cabinet, open the panel while wearing PPE and connect the remote modules, whether they are voltage modules, current clamps, flexible current loops or thermometers. Then read the results on the 3000 FC Wireless Multimeter from a safe distance. You can display the meter measurement, plus readings from up to 3 wireless modules, while reducing the risk of arc flash by separating yourself from hazardous measurement situations. Better still, the Fluke 3000 FC Series Wireless Multimeter can send measurement data to your smartphone, so you can save and share measurements from the field with your team anytime, from anywhere. Don't get bogged down while chasing interrelated events Timing is everything when trying to find the cause of a complex problem. Often you need to make a measurement in one place and see activity on a different part of the system at the same time. We've solved that problem with Fluke Connect - connect your remote modules in one location, then take your measurements up to 20 meters away with the Fluke 3000 FC multimeter. You'll be able to see the interaction between your remote test points on one single screen, in real time. You can even download the data to a PC for further analysis. Other capabilities of Fluke Connect and the FC 3000 Multimeter Add your laptop and go from logging to analysis and diagnosis. Record over time using the Fluke Connect wireless modules and monitor circuit load changes for an hour, a shift or a week. Use the Fluke Connect wireless USB adapter to collect logged data from remote modules by walking past a working module and downloading logged data. Perform for analysis with your PC and share the results using Fluke Cloud™ storage and ShareLive™ video call. View data or graphs to get input from team members. Product Highlights Communicate with your iOS (4s and later) and Android (4.3 and up) devices with the new Fluke Connect mobile application Wireless technology allows connectivity between your phone, PC, and all Fluke Connect enabled test tools Let your team see what you see in an instant with ShareLive video call Save money and time by taking multiple measurements simultaneously Isolate intermittent events or record signal fluctuations without even being there using the log function on the modules View results on your computer with the PC Adapter Work with fewer interruptions by recording multiple sessions before downloading. Data is saved to a PC in .csv format (comma separated variable) file format for easy viewing at your convenience Capture readings at different intervals, with user-set recording intervals from one second to one hour Future proof your investment by adding functionality to the 3000 FC DMM when you need it

Overview

See it. Save it. Share it.

All the facts, right in the field. The Fluke 3000 FC True-RMS Wireless Multimeter with the Fluke Connect™ app and ShareLive™ video call.

With its precision, reliability and ease of use, the Fluke 3000 FC Wireless Multimeter is the ideal solution for professional technicians. Independently tested for safe use in CAT IV 600V/ CAT III 1000 V environments, the Fluke 3000 FC has all the features you need to troubleshoot and repair many problems in electrical and electronic systems.

The Fluke 3000 FC gives you true-RMS voltage and current measurements, 6000-count resolution, manual and automatic ranging and provide frequency, capacitance, resistance, continuity and diode measurements. In addition, the Fluke 3000 FC provides higher 0.09% basic accuracy, a digital display showing up to three secondary measurements from remote modules, and a bright white backlight.

Work safely near electrical panels while wearing less PPE

The Fluke 3000 FC True-RMS Wireless Multimeter and Fluke Connect wireless test tools put tools, not your body, near live electrical panels. It's simple. Just de-energize the cabinet, open the panel while wearing PPE and connect the remote modules, whether they are voltage modules, current clamps, flexible current loops or thermometers. Then read the results on the 3000 FC Wireless Multimeter from a safe distance. You can display the meter measurement, plus readings from up to 3 wireless modules, while reducing the risk of arc flash by separating yourself from hazardous measurement situations.

Better still, the Fluke 3000 FC Series Wireless Multimeter can send measurement data to your smartphone, so you can save and share measurements from the field with your team anytime, from anywhere.

Don't get bogged down while chasing interrelated events

Timing is everything when trying to find the cause of a complex problem. Often you need to make a measurement in one place and see activity on a different part of the system at the same time. We've solved that problem with Fluke Connect - connect your remote modules in one location, then take your measurements up to 20 meters away with the Fluke 3000 FC multimeter. You'll be able to see the interaction between your remote test points on one single screen, in real time. You can even download the data to a PC for further analysis.

Other capabilities of Fluke Connect and the FC 3000 Multimeter

  • Add your laptop and go from logging to analysis and diagnosis.
  • Record over time using the Fluke Connect wireless modules and monitor circuit load changes for an hour, a shift or a week.
  • Use the Fluke Connect wireless USB adapter to collect logged data from remote modules by walking past a working module and downloading logged data.
  • Perform for analysis with your PC and share the results using Fluke Cloud™ storage and ShareLive™ video call. View data or graphs to get input from team members.

Product Highlights

    • Communicate with your iOS (4s and later) and Android (4.3 and up) devices with the new Fluke Connect mobile application
    • Wireless technology allows connectivity between your phone, PC, and all Fluke Connect enabled test tools
    • Let your team see what you see in an instant with ShareLive video call
    • Save money and time by taking multiple measurements simultaneously
    • Isolate intermittent events or record signal fluctuations without even being there using the log function on the modules
    • View results on your computer with the PC Adapter
    • Work with fewer interruptions by recording multiple sessions before downloading.
    • Data is saved to a PC in .csv format (comma separated variable) file format for easy viewing at your convenience
    • Capture readings at different intervals, with user-set recording intervals from one second to one hour
    • Future proof your investment by adding functionality to the 3000 FC DMM when you need it
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 614-1282-ND 3000-FC
Product Name Multimeters FC Wireless Digital Multimeter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1938694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details