Fluke Multimeters FLUKE-27II

Description
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave
Request a Quote Datasheet
Description
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1153-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1153-ND
Multimeters 614-1153-ND
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave

Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max/Ave

Buy Now Datasheet
Industrial Multimeter,1000V AC& DC - 27-II - Transcat, Inc.
Rochester, NY, USA
Industrial Multimeter,1000V AC& DC
27-II
Industrial Multimeter,1000V AC& DC 27-II
Overview The standard for rugged The Fluke 27 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. Both meters have IP 67 (waterproof and dustproof) rating, MSHA approvals, extended operating temperature range of -15°C to +55°C (5°F to 131°F, -40°C for up to 20 minutes) and 95% humidity, and have been designed and tested to withstand a 3 m (10 ft) drop. The Fluke 20 Series Multimeters are built to work in the toughest environments. Product Highlights Measure up to 1000 V AC and DC Measure up to 10 A (20 A for 30 Seconds) 10,000 UF Capacitance Range Frequency to 200 kHz Extended AC Voltage Bandwidth – 15Hz to 20kHz Built in Thermometer Conveniently Allows You to Take Temperatures Readings without Having to Carry a Separate Instrument Resistance, Continuity and Diode Test Min/Max and Average Recording to Capture Variations Automatically IP67 Waterproof & Dustproof Protection, Impervious to the Harsh Environments Designed to Withstand 3 Meter Drop Average Responding Voltage and Current for Measurements NEW – Backlit Keypad Buttons Allows for Easy Visibility in Low-Lit Areas Large Display Digits and 2 Level Bright White Backlight for Increased Visibility Reversible Holster for Added Protection when not in use Withstands Hazardous 8,000 Volt Spikes Caused by Load Switching and Faults on Industrial Circuits and Complies with Second Edition IEC and ANSI Electrical Safety Standards Improved Sleep Mode for Long Battery Life Relative Mode to Remove Test Lead Resistance from Low Ohms Measurements Auto and Manual Ranging for Maximum Flexibility Optional Magnetic Hanger for Easy Setup and Viewing While Freeing your Hands for other Tasks MSHA Approved for Hazardous Areas Limited Lifetime Warranty Made in the USA Each Unit Includes Holster Test leads Manual Alligator Clips Batteries

Overview

The standard for rugged

The Fluke 27 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. Both meters have IP 67 (waterproof and dustproof) rating, MSHA approvals, extended operating temperature range of -15°C to +55°C (5°F to 131°F, -40°C for up to 20 minutes) and 95% humidity, and have been designed and tested to withstand a 3 m (10 ft) drop. The Fluke 20 Series Multimeters are built to work in the toughest environments.

Product Highlights

  • Measure up to 1000 V AC and DC
  • Measure up to 10 A (20 A for 30 Seconds)
  • 10,000 UF Capacitance Range
  • Frequency to 200 kHz
  • Extended AC Voltage Bandwidth – 15Hz to 20kHz
  • Built in Thermometer Conveniently Allows You to Take Temperatures Readings without Having to Carry a Separate Instrument
  • Resistance, Continuity and Diode Test
  • Min/Max and Average Recording to Capture Variations Automatically
  • IP67 Waterproof & Dustproof Protection, Impervious to the Harsh Environments
  • Designed to Withstand 3 Meter Drop
  • Average Responding Voltage and Current for Measurements
  • NEW – Backlit Keypad Buttons Allows for Easy Visibility in Low-Lit Areas
  • Large Display Digits and 2 Level Bright White Backlight for Increased Visibility
  • Reversible Holster for Added Protection when not in use
  • Withstands Hazardous 8,000 Volt Spikes Caused by Load Switching and Faults on Industrial Circuits and Complies with Second Edition IEC and ANSI Electrical Safety Standards
  • Improved Sleep Mode for Long Battery Life
  • Relative Mode to Remove Test Lead Resistance from Low Ohms Measurements
  • Auto and Manual Ranging for Maximum Flexibility
  • Optional Magnetic Hanger for Easy Setup and Viewing While Freeing your Hands for other Tasks
  • MSHA Approved for Hazardous Areas
  • Limited Lifetime Warranty
  • Made in the USA

Each Unit Includes

  • Holster
  • Test leads
  • Manual
  • Alligator Clips
  • Batteries
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 614-1153-ND 27-II
Product Name Multimeters Industrial Multimeter,1000V AC& DC
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 7778731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details