AEMC Instruments Digital Multimeter ASYC IV, TRMS, 6000CTS LCD 2154.01

Description
Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 6,000 count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main measurement to facilitate analysis MIN/MAX and AVG data with relative time/date-stamping and voltage and current peaks Powered by 4 standard AA batteries or 4 NiMH batteries rechargeable available with optional external charging module Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet
Description
Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 6,000 count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main measurement to facilitate analysis MIN/MAX and AVG data with relative time/date-stamping and voltage and current peaks Powered by 4 standard AA batteries or 4 NiMH batteries rechargeable available with optional external charging module Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter ASYC IV, TRMS, 6000CTS LCD - MTX 3290 - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter ASYC IV, TRMS, 6000CTS LCD
MTX 3290
Digital Multimeter ASYC IV, TRMS, 6000CTS LCD MTX 3290
Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 6,000 count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main measurement to facilitate analysis MIN/MAX and AVG data with relative time/date-stamping and voltage and current peaks Powered by 4 standard AA batteries or 4 NiMH batteries rechargeable available with optional external charging module Applications Used in Industry, telecommunications and defense Electrical and electronics maintenance, as well as machine maintenance Electronics for wiring tests on a computer or component testing on medical equipment Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc. Maintenance of many industrial machines such as numerical control, motors, generators, etc. Education and research

Product highlights

  • Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen
  • 6,000 count
  • On screen connection indicator
  • Current: auto-ranging up to 10A
  • Secondary measurements in addition to the main measurement to facilitate analysis
  • MIN/MAX and AVG data with relative time/date-stamping and voltage and current peaks
  • Powered by 4 standard AA batteries or 4 NiMH batteries rechargeable available with optional external charging module
  • Applications
    • Used in Industry, telecommunications and defense
    • Electrical and electronics maintenance, as well as machine maintenance
    • Electronics for wiring tests on a computer or component testing on medical equipment
    • Automatic control systems and processes in industry sectors of food, plastics, concrete, metal, paper, wood, oil, nuclear, etc.
    • Maintenance of many industrial machines such as numerical control, motors, generators, etc.
    • Education and research
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number MTX 3290
Product Name Digital Multimeter ASYC IV, TRMS, 6000CTS LCD
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details