Fluke 83V Digital Industrial Multimeter 2075004

Description
Product Highlights Fluke Model # 83-5 Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes C81Y yellow protective holster and Flex-Stand™ Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Datasheet
Description
Product Highlights Fluke Model # 83-5 Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes C81Y yellow protective holster and Flex-Stand™ Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
83V Digital Industrial Multimeter - FLUKE-83-5 - Transcat, Inc.
Rochester, NY, USA
83V Digital Industrial Multimeter
FLUKE-83-5
83V Digital Industrial Multimeter FLUKE-83-5
Product Highlights Fluke Model # 83-5 Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight for increased visibility Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards Improved sleep mode for long battery life Relative mode to remove test lead resistance from low ohms measurements Auto and manual ranging for maximum flexibility Each Unit Includes C81Y yellow protective holster and Flex-Stand™ Users Manual 9V battery installed TL75 Hard Point™ Lead Set with AC70A Alligator Clips

Product Highlights

  • Fluke Model # 83-5
  • Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks
  • Large display digits and 2 level bright white backlight for increased visibility
  • Withstands hazardous 8,000 volt spikes caused by load switching and faults on industrial circuits and complies with second edition IEC and ANSI electrical safety standards
  • Improved sleep mode for long battery life
  • Relative mode to remove test lead resistance from low ohms measurements
  • Auto and manual ranging for maximum flexibility

Each Unit Includes

  • C81Y yellow protective holster and Flex-Stand™
  • Users Manual
  • 9V battery installed
  • TL75 Hard Point™ Lead Set with AC70A Alligator Clips
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number FLUKE-83-5
Product Name 83V Digital Industrial Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details