Fluke 2-in-1 Insulation Multimeter 4691215

Description
Fluke 1587 FC Highlights See the 1587 FC VIP Kit now! Save over $105 The Fluke 1587 FC Insulation Multimeter adds three powerful new diagnostic functions through the Fluke Connect Measurements app: Pi/DAR timed ratio tests with TrendIt graphs identifies problems faster Memory storage through Fluke Connect eliminates writing down results, reduces errors and saves data for historical tracking over time Temperature Compensation for establishing accurate baselines and relevant historical comparisons Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection VFD low-pass filter for accurate motor drive measurements Auto-discharge of capacitive voltage for added user protection Insulation test (1587 FC: 0.01 MΩ to 2 GΩ) Insulation test voltages (1587 FC: 50 V, 100 V, 250 V, 500 V, 1000 V) for many applications AC/DC voltage, DC millivolts, AC/DC milliamps, Resistance (Ω), Continuity Capacitance, diode test, temperature, Min/Max, frequency (Hz) Auto power off to save battery power CAT III 1000 V, CAT IV 600 V measurement category Large display with backlight Rugged, utility hard case allows you to bring everything you need for the job Included accessories: Remote probe, test leads and probes, alligator clips, K-type thermocouple Accepts optional Fluke TPAK Magnetic Meter Hanger for convenient hands free operation Three-year standard warranty; extendable to five-years through product registration within 45 days of purchase Each Fluke 1587 FC Includes Remote probe test leads alligator clips K-type thermocouple (1587 FC only) hard case, user documentation
Datasheet
Description
Fluke 1587 FC Highlights See the 1587 FC VIP Kit now! Save over $105 The Fluke 1587 FC Insulation Multimeter adds three powerful new diagnostic functions through the Fluke Connect Measurements app: Pi/DAR timed ratio tests with TrendIt graphs identifies problems faster Memory storage through Fluke Connect eliminates writing down results, reduces errors and saves data for historical tracking over time Temperature Compensation for establishing accurate baselines and relevant historical comparisons Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection VFD low-pass filter for accurate motor drive measurements Auto-discharge of capacitive voltage for added user protection Insulation test (1587 FC: 0.01 MΩ to 2 GΩ) Insulation test voltages (1587 FC: 50 V, 100 V, 250 V, 500 V, 1000 V) for many applications AC/DC voltage, DC millivolts, AC/DC milliamps, Resistance (Ω), Continuity Capacitance, diode test, temperature, Min/Max, frequency (Hz) Auto power off to save battery power CAT III 1000 V, CAT IV 600 V measurement category Large display with backlight Rugged, utility hard case allows you to bring everything you need for the job Included accessories: Remote probe, test leads and probes, alligator clips, K-type thermocouple Accepts optional Fluke TPAK Magnetic Meter Hanger for convenient hands free operation Three-year standard warranty; extendable to five-years through product registration within 45 days of purchase Each Fluke 1587 FC Includes Remote probe test leads alligator clips K-type thermocouple (1587 FC only) hard case, user documentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-in-1 Insulation Multimeter - 1587 FC - Transcat, Inc.
Rochester, NY, USA
2-in-1 Insulation Multimeter
1587 FC
2-in-1 Insulation Multimeter 1587 FC
Fluke 1587 FC Highlights See the 1587 FC VIP Kit now! Save over $105 The Fluke 1587 FC Insulation Multimeter adds three powerful new diagnostic functions through the Fluke Connect Measurements app: Pi/DAR timed ratio tests with TrendIt graphs identifies problems faster Memory storage through Fluke Connect eliminates writing down results, reduces errors and saves data for historical tracking over time Temperature Compensation for establishing accurate baselines and relevant historical comparisons Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection VFD low-pass filter for accurate motor drive measurements Auto-discharge of capacitive voltage for added user protection Insulation test (1587 FC: 0.01 MΩ to 2 GΩ) Insulation test voltages (1587 FC: 50 V, 100 V, 250 V, 500 V, 1000 V) for many applications AC/DC voltage, DC millivolts, AC/DC milliamps, Resistance (Ω), Continuity Capacitance, diode test, temperature, Min/Max, frequency (Hz) Auto power off to save battery power CAT III 1000 V, CAT IV 600 V measurement category Large display with backlight Rugged, utility hard case allows you to bring everything you need for the job Included accessories: Remote probe, test leads and probes, alligator clips, K-type thermocouple Accepts optional Fluke TPAK Magnetic Meter Hanger for convenient hands free operation Three-year standard warranty; extendable to five-years through product registration within 45 days of purchase Each Fluke 1587 FC Includes Remote probe test leads alligator clips K-type thermocouple (1587 FC only) hard case, user documentation

Fluke 1587 FC Highlights

See the 1587 FC VIP Kit now! Save over $105

The Fluke 1587 FC Insulation Multimeter adds three powerful new diagnostic functions through the Fluke Connect Measurements app:

  • Pi/DAR timed ratio tests with TrendIt graphs identifies problems faster
  • Memory storage through Fluke Connect eliminates writing down results, reduces errors and saves data for historical tracking over time
  • Temperature Compensation for establishing accurate baselines and relevant historical comparisons
  • Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
  • VFD low-pass filter for accurate motor drive measurements
  • Auto-discharge of capacitive voltage for added user protection
  • Insulation test (1587 FC: 0.01 MΩ to 2 GΩ)
  • Insulation test voltages (1587 FC: 50 V, 100 V, 250 V, 500 V, 1000 V) for many applications
  • AC/DC voltage, DC millivolts, AC/DC milliamps, Resistance (Ω), Continuity
  • Capacitance, diode test, temperature, Min/Max, frequency (Hz)
  • Auto power off to save battery power
  • CAT III 1000 V, CAT IV 600 V measurement category
  • Large display with backlight
  • Rugged, utility hard case allows you to bring everything you need for the job
  • Included accessories: Remote probe, test leads and probes, alligator clips, K-type thermocouple
  • Accepts optional Fluke TPAK Magnetic Meter Hanger for convenient hands free operation
  • Three-year standard warranty; extendable to five-years through product registration within 45 days of purchase

Each Fluke 1587 FC Includes

  • Remote probe
  • test leads
  • alligator clips
  • K-type thermocouple (1587 FC only)
  • hard case, user documentation
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 1587 FC
Product Name 2-in-1 Insulation Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 7778716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details