Auto True RMS Handheld Digital (DMM) Multimeter 4.5 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, dB, Diode Test Function Features Auto Off, Backlight, Data Logging (Internal Memory), Hold, Min/Max
Overview
The Fluke 287 True-RMS Electronics Logging Multimeter with TrendCapture quickly documents design performance and graphically displays what happened. Its unique logging and graphing capabilities mean you no longer need to download logged readings to a PC to detect a trend. The Fluke 287 packs more accuracy and convenience into a handheld multimeter than ever before.
Product Highlights
MULTIMETER, DIGITAL, HANDHELD, TRUE RMS; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:12000; Range Selection:Auto, Manual RoHS Compliant: Yes
| DigiKey | Transcat, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Multimeters | Digital Multimeters | Clamp Meters |
| Product Number | 614-1061-ND | 287 | 42M9904 |
| Product Name | Multimeters | True-RMS Electronics Logging Multimeter w/TrendCapture | Multimeter, Digital, Handheld, True Rms; Dmm Functions Fluke |
| Form Factor | Handheld |