Amprobe Test Tools Clamp Type Digital Multimeter 2727919

Description
Product Highlights 8 functions/11 ranges Data and AC Peak Hold DC auto zero Carrying case included 33/4 digit, LCD, max reading of 3999 9V battery Maximum Jaw Opening: 40 mm (1.57?) Autoranging for frequency measurement; Low Battery Indication Auto-Power Off after 30 minutes Manual function and range selection with rotary selector Each Unit Includes Test Leads Battery Manual Carrying case
Datasheet
Description
Product Highlights 8 functions/11 ranges Data and AC Peak Hold DC auto zero Carrying case included 33/4 digit, LCD, max reading of 3999 9V battery Maximum Jaw Opening: 40 mm (1.57?) Autoranging for frequency measurement; Low Battery Indication Auto-Power Off after 30 minutes Manual function and range selection with rotary selector Each Unit Includes Test Leads Battery Manual Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Type Digital Multimeter - 45919EL - Transcat, Inc.
Rochester, NY, USA
Clamp Type Digital Multimeter
45919EL
Clamp Type Digital Multimeter 45919EL
Product Highlights 8 functions/11 ranges Data and AC Peak Hold DC auto zero Carrying case included 33/4 digit, LCD, max reading of 3999 9V battery Maximum Jaw Opening: 40 mm (1.57?) Autoranging for frequency measurement; Low Battery Indication Auto-Power Off after 30 minutes Manual function and range selection with rotary selector Each Unit Includes Test Leads Battery Manual Carrying case

Product Highlights

  • 8 functions/11 ranges
  • Data and AC Peak Hold
  • DC auto zero
  • Carrying case included
  • 33/4 digit, LCD, max reading of 3999
  • 9V battery
  • Maximum Jaw Opening: 40 mm (1.57?)
  • Autoranging for frequency measurement;
  • Low Battery Indication
  • Auto-Power Off after 30 minutes
  • Manual function and range selection with rotary selector

Each Unit Includes

  • Test Leads
  • Battery
  • Manual
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 45919EL
Product Name Clamp Type Digital Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 8668702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details