B&K Precision Multimeters 5492BGPIB

Description
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), GPIB, Hold, Min/Max
Request a Quote Datasheet
Description
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), GPIB, Hold, Min/Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - BK5492BGPIB-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
BK5492BGPIB-ND
Multimeters BK5492BGPIB-ND
Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), GPIB, Hold, Min/Max

Auto True RMS Bench Digital (DMM) Multimeter 5.5 Digit VFD Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), GPIB, Hold, Min/Max

Buy Now Datasheet
5 1/2 Digit Bench Digital Multimeter with GPIB - 5492BGPIB - Transcat, Inc.
Rochester, NY, USA
5 1/2 Digit Bench Digital Multimeter with GPIB
5492BGPIB
5 1/2 Digit Bench Digital Multimeter with GPIB 5492BGPIB
Product Highlights 5½-digit, 120,000-count display resolution 0.01% basic VDC accuracy Advanced triggering options such as external, bus and event trigger Two and four-wire resistance measurement up to 120 MΩ AC voltage and AC current measurement over wide frequency range (ACV 100 kHz/ACI 10 kHz) AC (RMS) and DC current measurements up to 12 A Limit mode for Pass/Fail testing Save/recall up to 10 instrument settings Built-in math functions: Rel, Max/Min, dBm, dB, %, Hold, Compare CATI (1000 V)/CATII (300 V) protection USB (Virtual Com) and RS232 interface SCPI compatible GPIB interface Each Unit Includes Test leads AC power cord Spare fuse User manual USB cable Calibration certificate Test report

Product Highlights

  • 5½-digit, 120,000-count display resolution
  • 0.01% basic VDC accuracy
  • Advanced triggering options such as external, bus and event trigger
  • Two and four-wire resistance measurement up to 120 MΩ
  • AC voltage and AC current measurement over wide frequency range (ACV 100 kHz/ACI 10 kHz)
  • AC (RMS) and DC current measurements up to 12 A
  • Limit mode for Pass/Fail testing
  • Save/recall up to 10 instrument settings
  • Built-in math functions: Rel, Max/Min, dBm, dB, %, Hold, Compare
  • CATI (1000 V)/CATII (300 V) protection
  • USB (Virtual Com) and RS232 interface
  • SCPI compatible
  • GPIB interface

Each Unit Includes

  • Test leads
  • AC power cord
  • Spare fuse
  • User manual
  • USB cable
  • Calibration certificate
  • Test report
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number BK5492BGPIB-ND 5492BGPIB
Product Name Multimeters 5 1/2 Digit Bench Digital Multimeter with GPIB
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Multimeters - 9070780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details