Teledyne FLIR Systems, Inc. Multimeters DM93

Description
Auto True RMS Handheld Digital (DMM) Multimeter 5 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, Hold
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 5 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, Hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - DM93-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM93-ND
Multimeters DM93-ND
Auto True RMS Handheld Digital (DMM) Multimeter 5 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, Hold

Auto True RMS Handheld Digital (DMM) Multimeter 5 Digit LCD, Dual, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Backlight, Data Logging, Hold

Buy Now Datasheet
Digital Multimeter With VFD Mode And Meterlink - DM93 - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter With VFD Mode And Meterlink
DM93
Digital Multimeter With VFD Mode And Meterlink DM93
Product Highlights The ruggedly built FLIR DM93 Digital Multimeter makes fast and accurate measurements with unparalleled precision. Designed for industrial environments, the VFD mode filters noisy variable frequency drives and enables accurate voltage and frequency measurements for maintenance and troubleshooting tasks. LoZ mode eliminates Ghost Voltage error readings caused by long wires that share a conduit. You can manually store/recall up to 99 readings. Engineered to meet the requirements of your workplace, this multimeter has a CAT IV-600V, CAT III-1000V overvoltage safety rating, CAT IV-1000 Volt UL listed double-coated Silicone Test Leads and a Limited Lifetime Warranty. VFD Mode Filters Noisy Variable Frequency Drives and Provides Accurate Measurements During Maintenance and Troubleshooting LoZ Eliminates Ghost Voltage Error on Long Wires Sharing Conduit Work Lights Provide the Convenience of Focusing on the Test Leads, and Not Holding a Flashlight in Your Other Hand Datalogging for Long Term Electrical Measurements FLIR Tools Mobile Software Connects the DM93 to Your Compatible Device METERLiNK™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Measures AC/DC Voltage, AC/DC Current, Resistance, Type K Thermocouple Contact Temperature, Capacitance, Frequency, Diode, Continuity Features Min/Max, Average Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes Multimeter CAT IV silicone test leads Type K temperature probe 6 AAA batteries User manual/CD Magnetic Hanging Strap

Product Highlights

The ruggedly built FLIR DM93 Digital Multimeter makes fast and accurate measurements with unparalleled precision. Designed for industrial environments, the VFD mode filters noisy variable frequency drives and enables accurate voltage and frequency measurements for maintenance and troubleshooting tasks. LoZ mode eliminates Ghost Voltage error readings caused by long wires that share a conduit. You can manually store/recall up to 99 readings.

Engineered to meet the requirements of your workplace, this multimeter has a CAT IV-600V, CAT III-1000V overvoltage safety rating, CAT IV-1000 Volt UL listed double-coated Silicone Test Leads and a Limited Lifetime Warranty.

  • VFD Mode Filters Noisy Variable Frequency Drives and Provides Accurate Measurements During Maintenance and Troubleshooting
  • LoZ Eliminates Ghost Voltage Error on Long Wires Sharing Conduit
  • Work Lights Provide the Convenience of Focusing on the Test Leads, and Not Holding a Flashlight in Your Other Hand
  • Datalogging for Long Term Electrical Measurements
  • FLIR Tools Mobile Software Connects the DM93 to Your Compatible Device
  • METERLiNK™ Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera
  • Measures AC/DC Voltage, AC/DC Current, Resistance, Type K Thermocouple Contact Temperature, Capacitance, Frequency, Diode, Continuity
  • Features Min/Max, Average Auto Power Off, Hold, Relative, Peak Hold, Store, Recall

Each Unit Includes

  • Multimeter
  • CAT IV silicone test leads
  • Type K temperature probe
  • 6 AAA batteries
  • User manual/CD
  • Magnetic Hanging Strap
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number DM93-ND DM93
Product Name Multimeters Digital Multimeter With VFD Mode And Meterlink
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details