The PIC16C662-10I/L is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The device is housed in a 44-pin PLCC package, measuring 16.59 mm x 16.59 mm, making it suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and is compatible with MPLAB ICE 2000 for emulation and debugging, enhancing development efficiency. The device's architecture is optimized for low power consumption, making it ideal for battery-operated applications. Engineers considering the PIC16C662-10I/L should evaluate its specifications against their project requirements, particularly in terms of processing speed, memory needs, and power supply constraints.
IC MCU 8BIT 7KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 7KB 176 RAM 33 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C662-10I/L | PIC16C662-10I/L | PIC16C662-10I/L |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 10 MHz | ||
| RAM | 0.1760 KB |