PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 7KB OTP 44MQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C65AT-04I/PQ-ND | PIC16C65AT-04I/PQ | PIC16C65AT-04I/PQ | PIC16C65AT-04I/PQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | |
| ROM | 7 KB | |||
| ROM Type | OTP | OTP; OTP |