Microchip Technology, Inc. Microcontrollers PIC16C65A-10E/L

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C65A-10E/L is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 7KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The device is housed in a 44-pin PLCC package, measuring 16.59 x 16.59 mm, which facilitates integration into compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing it to be used in low-voltage applications. It is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which enables efficient debugging and emulation of the device. The PIC16C65A-10E/L is suitable for projects requiring reliable performance in a small form factor, making it a viable option for engineers looking to implement microcontroller solutions in their designs.

Datasheet Summary
Powered by GS/AI

The PIC16C65A-10E/L is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 7KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The device is housed in a 44-pin PLCC package, measuring 16.59 x 16.59 mm, which facilitates integration into compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing it to be used in low-voltage applications. It is compatible with various development tools, including the MPLAB ICE 2000 emulator system, which enables efficient debugging and emulation of the device. The PIC16C65A-10E/L is suitable for projects requiring reliable performance in a small form factor, making it a viable option for engineers looking to implement microcontroller solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C65A-10E/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C65A-10E/L
Microcontrollers PIC16C65A-10E/L
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C65A-10E/L
8-bit Microcontrollers - MCU PIC16C65A-10E/L
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C65A-10E/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C65A-10E/L
Embedded - Microcontrollers PIC16C65A-10E/L
IC MCU 8BIT 7KB OTP 44PLCC

IC MCU 8BIT 7KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C65A-10E/L PIC16C65A-10E/L PIC16C65A-10E/L
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details