The Microchip PIC16C712/716 is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It supports a variety of applications with its 1K to 2K program memory and 128 bytes of data memory. The device includes an integrated 8-bit multi-channel Analog-to-Digital Converter (ADC), as well as capture, compare, and PWM functionalities, making it suitable for control applications. The microcontroller offers multiple interrupt sources, an eight-level deep hardware stack, and various addressing modes. It operates within a wide voltage range of 2.5V to 5.5V and features low power consumption, with standby currents as low as 1 µA. The device is available in an 18-pin DIP package and is RoHS compliant, ensuring it meets environmental standards. Engineers may find this microcontroller beneficial for projects requiring efficient processing, low power operation, and integrated peripherals for signal processing and control tasks.
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C712-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C712-20I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 809138-PIC16C712-20I
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C712
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP
8-bit Microcontrollers - MCU 1.75KB 128RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.75KB OTP 18DIP
IC MCU 8BIT 1.75KB OTP 18DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C712-20I/P | 809138-PIC16C712-20I/P | PIC16C712-20I/P-ND | PIC16C712-20I/P | PIC16C712-20I/P | 23C4509 | PIC16C712-20I/P | PIC16C712-20I/P |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C712-20I/P | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 1.75 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 0.1280 KB | 1.75 KB | ||||||
| ROM Type | EPROM; OTP EPROM | OTP; OTP | OTP | OTP; OTP |