IC MCU 8BIT 3.5KB OTP 40DIP Product overview: PIC16C64A-10/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C64A-10/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB OTP 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 40-PDIP
IC MCU 8BIT 3.5KB OTP 40DIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C64A-10/P | PIC16C64A-10/P | 23C4089 | PIC16C64A-10/P | PIC16C64A-10/P | PIC16C64A-10/P |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-40; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 0.1280 KB | |||||
| ROM Type | EPROM; EPROM | OTP; OTP |