IC MCU 8BIT 3.5KB OTP 44MQFP Product overview: PIC16C64A-20/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C64A-20/PQ can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 3.5KB OTP 44MQFP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-MQFP (10x10)
IC MCU 8BIT 3.5KB OTP 44MQFP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C64A-20/PQ | PIC16C64A-20/PQ-ND | PIC16C64A-20/PQ | PIC16C64A-20/PQ | PIC16C64A-20/PQ | 23C4101 | PIC16C64A-20/PQ |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 0.1280 KB | 3.5 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |