Microchip Technology, Inc. Microcontrollers PIC16C711-04/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C711-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C711-04/SO-ND
Microcontrollers PIC16C711-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C711-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C711-04/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C711-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C711-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C711-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C711-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C711-04/SO
Microcontrollers PIC16C711-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C711-04/SO
8-bit Microcontrollers - MCU PIC16C711-04/SO
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SOIC18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C711-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C711-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C711-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 96K3826 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
96K3826
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 96K3826
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; ADC Channels:4RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; ADC Channels:4RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C711-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C711-04/SO
Microcontrollers PIC16C711-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C711-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C711-04/SO
Embedded - Microcontrollers PIC16C711-04/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C711-04/SO-ND 685-PIC16C711-04/SO PIC16C711-04/SO PIC16C711-04/SO PIC16C711-04/SO 96K3826 PIC16C711-04/SO PIC16C711-04/SO
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.0680 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
ROM 1.75 KB 0.0680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details