IC MCU 8BIT 896B OTP 20SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 896B OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C710-20/SS | 23C4448 | PIC16C710-20/SS | PIC16C710-20/SS | PIC16C710-20/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 36 KB | 0.0360 KB | |||
| ROM Type | OTP; OTP |