The PIC16C66-10/SO is an 8-bit microcontroller from the PIC16C6X series, featuring a high-performance RISC CPU with only 35 single-word instructions. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes an eight-level deep hardware stack and supports various addressing modes, enhancing its flexibility for different applications. This microcontroller is designed with low-power consumption in mind, drawing less than 2 mA at 5V and 4 MHz, and only 15 µA at 3V and 32 kHz. It also features a power-saving SLEEP mode and a wide operating voltage range of 2.5V to 6.0V, making it suitable for battery-operated devices. The PIC16C66-10/SO includes several peripheral features such as Timer0, Timer1, and Timer2 for timing applications, as well as Capture/Compare/PWM modules for signal processing. It supports synchronous serial communication via SPI and I2C, and includes a Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication. Additionally, it has built-in brown-out detection circuitry and programmable code protection for enhanced reliability and security. Overall, the PIC16C66-10/SO is a versatile microcontroller suitable for a wide range of embedded applications, particularly where low power consumption and high performance are required.
IC MCU 8BIT 14KB OTP 28SOIC Product overview: PIC16C66-10/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C66-10/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 28-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
IC MCU 8BIT 14KB OTP 28SOIC
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C66-10/SO | PIC16C66-10/SO-ND | PIC16C66-10/SO | PIC16C66-10/SO | PIC16C66-10/SO | PIC16C66-10/SO | 12C1912 |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.3680 KB | 0.3680 KB | 0.3680 KB | 368 KB | |||
| ROM | 0.3680 KB | 14 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |