IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16C710-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C710-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 896B OTP 20SSOP
IC MCU 8BIT 896B OTP 20SSOP
IC MCU OTP 512X14 A/D 20SSOP
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C710-04I/SS | PIC16C710-04I/SS | 23C4445 | PIC16C710-04I/SS | PIC16C710-04I/SS | 536-PIC16C710-04I/SS | PIC16C710-04I/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | IC MCU OTP 512X14 A/D 20SSOP | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.0360 KB | 0.0360 KB | 36 KB | 0.0360 KB | |||
| ROM | 0.0360 KB | ||||||
| ROM Type | EPROM; OTP EPROM | OTP; OTP | OTP |