Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C711-20/P PIC16C711-20/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 812079-PIC16C711-20/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP RAM Size: 68 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16C711 Voltage - Supply (Vcc/Vdd): 4V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812079-PIC16C711-20/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP RAM Size: 68 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16C711 Voltage - Supply (Vcc/Vdd): 4V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C711-20/P - 812079-PIC16C711-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C711-20/P
812079-PIC16C711-20/P
Embedded - Embedded - Microcontrollers - PIC16C711-20/P 812079-PIC16C711-20/P
Manufacturer: Microchip Technology Win Source Part Number: 812079-PIC16C711-20/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP RAM Size: 68 x 8 Data Converters: A/D 4x8b Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 18-DIP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: PIC16C711 Voltage - Supply (Vcc/Vdd): 4V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 812079-PIC16C711-20/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 68 x 8
Data Converters: A/D 4x8b
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 18-DIP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C711
Voltage - Supply (Vcc/Vdd): 4V ~ 6V

Buy Now
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C711-20/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C711-20/P
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C711-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C711-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C711-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C711-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C711-20/P-ND
Microcontrollers PIC16C711-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C711-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C711-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C711-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16C711-20/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16C711-20/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16C711-20/P
1.75KB 4V~6V PIC 68Byte 20MHz FLASH 13 PDIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.75KB 4V~6V PIC 68Byte 20MHz FLASH 13 PDIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C711-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C711-20/P
Embedded - Microcontrollers PIC16C711-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C711-20/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C711-20/P
Microcontrollers PIC16C711-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 61K3444 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
61K3444
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 61K3444
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C711-20/P
8-bit Microcontrollers - MCU PIC16C711-20/P
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz PDIP18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz PDIP18

Buy Now Datasheet
Microcontrollers - PIC16C711-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C711-20/P
Microcontrollers PIC16C711-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812079-PIC16C711-20/P 685-PIC16C711-20/P PIC16C711-20/P-ND PIC16C711-20/P PIC16C711-20/P PIC16C711-20/P PIC16C711-20/P 61K3444 PIC16C711-20/P PIC16C711-20/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C711-20/P 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB 0.0680 KB 0.0680 KB
ROM Type OTP; OTP EPROM; OTP EPROM OTP OTP; OTP Flash OTP; OTP
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 volts 4 to 6 volts 4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers