PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 40-PDIP
IC MCU 8BIT 7KB OTP 40DIP
8-bit Microcontrollers - MCU 7KB 176 RAM 33 I/O
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C662-10/P | PIC16C662-10/P | PIC16C662-10/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 10 MHz | ||
| RAM | 0.1760 KB |