IC MCU 8BIT 3.5KB OTP 44PLCC Product overview: PIC16C64A-10/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C64A-10/L can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s RoHS Compliant: Yes
IC MCU 8BIT 3.5KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 3.5KB OTP 44PLCC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C64A-10/L | PIC16C64A-10/L | 23C4088 | PIC16C64A-10/L | PIC16C64A-10/L | PIC16C64A-10/L |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Plcc-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 0.1280 KB | |||||
| ROM Type | EPROM; EPROM | OTP; OTP |